ST93C46AM6 - STMicroelectronics
The ST93C46AM6 is a robust and versatile serial EEPROM (Electrically Erasable Programmable Read-Only Memory) product from the renowned semiconductor manufacturer, STMicroelectronics. This microchip is designed to provide a reliable and efficient non-volatile memory solution for a wide range of electronic applications. With its compact Micro Leadframe Package (MLP), it is particularly suitable for space-constrained applications.
At the heart of the ST93C46AM6 lies a 1 Kbit EEPROM with a serial interface that ensures easy integration into various circuit designs. This memory device operates over a wide voltage range of 4.5V to 5.5V, which is typical for 5V logic level systems, making it an ideal choice for compatibility with a broad array of microcontrollers and digital systems.
The device features a user-selectable internal organization of 64 x 16 bits or 128 x 8 bits, allowing designers to choose the configuration that best fits their system requirements. Its serial interface follows the industry-standard MicroWire protocol, ensuring that the device can be easily interfaced with the majority of microcontrollers on the market without the need for complex communication setups.
One of the key benefits of the ST93C46AM6 is its endurance, offering a minimum of 1 million write cycles with a data retention of 40 years. This level of reliability is critical for applications where data integrity and longevity are paramount. Additionally, the device supports a fast access time, enabling quick read and write operations, which is essential for performance-sensitive applications.
STMicroelectronics has equipped the ST93C46AM6 with a range of features to enhance its performance and reliability. These include a self-timed write cycle with auto-erase, making the write operations simpler and more efficient. It also includes a write control pin to protect against inadvertent write attempts, thereby securing the stored data.
The ST93C46AM6 is a testament to STMicroelectronics' commitment to providing high-quality, reliable memory solutions for the electronics industry. Whether used in consumer electronics, automotive systems, industrial controls, or telecommunication devices, this EEPROM offers the performance and durability needed for today's demanding applications.