ST92T195D7T1 - STMicroelectronics Microcontroller
The ST92T195D7T1 is a sophisticated microcontroller product from STMicroelectronics, designed to cater to a wide array of applications requiring robust control and processing capabilities. This device is part of the ST9 family of microcontrollers, which are renowned for their high performance, versatility, and reliability.
At the heart of the ST92T195D7T1 is a powerful 8/16-bit core, which allows for efficient processing of both 8-bit and 16-bit instructions, providing the flexibility to optimize performance and power consumption for specific tasks. With a maximum operating frequency of up to 24 MHz, this microcontroller is capable of handling complex operations and real-time processing requirements.
The microcontroller comes equipped with a generous 256 KB of Flash memory, providing ample space for application code and data storage. Additionally, it features 12 KB of RAM, ensuring smooth execution of programs and sufficient working memory for multitasking environments.
Connectivity is a key strength of the ST92T195D7T1, offering a variety of interfaces such as multiple I/O ports, SPI, and I2C buses, enabling it to communicate with other devices and peripherals within a system. The inclusion of a CAN interface also allows for robust and reliable communication in automotive and industrial networks, where the ST92T195D7T1 can often be found at the core of control units.
For enhanced security and data protection, the microcontroller includes features such as a watchdog timer to prevent system hang-ups and a clock security system to maintain clock accuracy. The ST92T195D7T1 also supports in-circuit programming and in-application programming, allowing for firmware updates and debugging without the need to remove the chip from its operating environment.
This product is housed in a QFP80 package, which provides a compact footprint while still offering easy access to all of its pins for integration into a variety of designs. Whether it's for automotive control systems, industrial automation, or consumer electronics, the ST92T195D7T1 from STMicroelectronics is a reliable choice for designers seeking a high-performance microcontroller with a rich feature set.