EN
  • EN
  • DE

ST92T163L

Part No ST92T163L
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description 8/16-BIT FULL SPEED USB MCU FOR COMPOSITE DEVICES WITH 16 ENDPOINTS, 20K ROM, 2K RAM, I2C, SCI, & MFT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344201-ST92T163L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST92T163L CAD Model

Description

The ST92T163L is a versatile microcontroller unit (MCU) from STMicroelectronics, designed to offer a flexible and efficient solution for embedded control systems. This MCU is part of the ST9 family of microcontrollers, which are well-known for their robust performance and integration features. The ST92T163L is particularly suitable for automotive applications, industrial control systems, and any application requiring a high level of integration and low power consumption.

Key Features

  • Core: The ST92T163L operates with an 8/16-bit CPU core, providing a good balance between processing power and cost-effectiveness. This allows the MCU to handle a wide range of applications with varying computational demands.
  • Memory: It comes with an on-chip memory that includes 16KB of ROM and 512 bytes of RAM, ensuring sufficient space for program execution and data storage without the need for external memory components.
  • I/O Ports: The MCU features multiple input/output ports that enable it to interface with other components in a system. These I/O ports are highly configurable and support various peripheral functions.
  • Timers and Counters: Equipped with sophisticated timers and counters, the ST92T163L can manage time-critical tasks and events with precision, which is essential for applications like motor control and real-time monitoring.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows the MCU to convert analog signals into digital data, facilitating the use of sensors and analog inputs in the system.
  • Communication Interfaces: The microcontroller supports multiple communication protocols including SPI and UART, making it easy to communicate with other devices and enabling serial data transfer.
  • Supply Voltage: The ST92T163L operates on a supply voltage range that is compatible with automotive and industrial standards, enhancing its reliability in harsh environments.
  • Temperature Range: It is designed to operate within an extended temperature range, which is crucial for applications exposed to extreme conditions.

Applications

The ST92T163L is engineered to meet the rigorous demands of the automotive industry, including body control modules, engine management systems, and in-vehicle networking. Additionally, its robust feature set makes it an excellent choice for industrial automation, process control, and other applications where reliability and integration are key considerations.

You May Also Be Interested in

Silan
Lowest to $0.1964
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8395 $58.0740
30+ $3.9709 $119.1270
46+ $3.8462 $176.9252
63+ $3.7226 $234.5238
81+ $3.5978 $291.4218
108+ $3.2259 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess