The M58DR032C100ZA6 is a state-of-the-art flash memory device from STMicroelectronics, designed for high-speed, reliable data storage and retrieval in a wide range of applications. This advanced memory product offers a wealth of features and benefits, making it an ideal choice for designers and engineers seeking a robust storage solution.
Key Features
- Capacity: The M58DR032C100ZA6 provides a substantial storage capacity of 32 megabits, allowing ample space for firmware, software applications, and data logging.
- Interface: Equipped with a versatile parallel interface, this flash memory ensures compatibility with a broad range of microcontrollers and processors, facilitating easy integration into existing systems.
- Speed: With fast read and program times, this memory device enables swift access to data, enhancing overall system performance and user experience.
- Reliability: STMicroelectronics' commitment to quality is evident in the M58DR032C100ZA6, which is built to withstand the rigors of industrial applications and provide consistent performance over its lifespan.
- Supply Voltage: Operating at a supply voltage range that is suitable for many applications, this device maintains flexibility in design and power management.
Applications
The M58DR032C100ZA6 is a versatile component that can be employed in a multitude of applications, including:
- Embedded systems
- Automotive electronics
- Industrial control units
- Telecommunication infrastructure
- Consumer electronics
Technical Specifications
Below are some of the technical specifications for the M58DR032C100ZA6:
- Memory Type: Flash
- Memory Size: 32Mb (4M x 8)
- Speed: Access times as low as 70ns
- Operating Temperature Range: -40°C to +85°C
- Package / Case: FBGA
In conclusion, the M58DR032C100ZA6 from STMicroelectronics is a powerful and reliable flash memory component that offers excellent speed, capacity, and durability for a wide array of electronic applications. Its robust feature set ensures that it is a go-to choice for professionals looking for high-quality, enduring storage solutions.