EN
  • EN
  • DE

ST92F124V1T6

Part No ST92F124V1T6
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description 8/16-BIT SINGLE VOLTAGE FLASH MCU FAMILY WITH RAM, E3 TMEMULATED EEPROM, CAN 2.0B AND J1850 BLPD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344192-ST92F124V1T6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST92F124V1T6 CAD Model

Description

ST92F124V1T6 Microcontroller by STMicroelectronics

The ST92F124V1T6 is a robust and versatile 8/16-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications, particularly those requiring sophisticated control and connectivity features. This microcontroller is part of the ST9 family of microcontrollers that are known for their reliability and performance in embedded systems.

Key Features:

  • Advanced Core: The ST92F124V1T6 operates with an 8/16-bit CPU core, allowing for efficient processing of both 8-bit and 16-bit instructions, which enhances its performance and flexibility in handling various types of computational tasks.
  • Memory: It comes equipped with 124 KB of Flash memory for program storage and 4 KB of RAM for data processing, ensuring ample space for complex applications and algorithms.
  • Clock Speed: The device features a maximum clock speed of 16 MHz, providing a balanced trade-off between power consumption and processing capability.
  • I/O Ports: With numerous I/O ports, the ST92F124V1T6 offers extensive interfacing options, making it ideal for control applications that require multiple sensor and actuator connections.
  • Peripheral Features: It includes a range of integrated peripherals such as multiple 16-bit timers, watchdog timers, an 8-channel 10-bit A/D converter, and a synchronous serial communication interface, supporting complex tasks without the need for additional components.
  • Power Management: The microcontroller supports several power-saving modes, allowing for efficient power management in battery-operated devices.
  • Package: The device is available in a TQFP64 package, which is suitable for space-constrained applications while still providing enough pins for extensive functionality.

Applications:

The ST92F124V1T6 is designed to serve a broad spectrum of applications, including but not limited to automotive control systems, industrial automation, home appliances, and consumer electronics. Its robust set of features and peripherals make it an excellent choice for developers looking for a high-performance microcontroller with advanced control capabilities.

STMicroelectronics' commitment to quality ensures that the ST92F124V1T6 microcontroller meets the high standards required for reliable and efficient operation in various demanding environments.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Mitsubishi
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6415 $58.1130
54+ $2.1679 $117.0666
83+ $2.0998 $174.2834
114+ $2.0316 $231.6024
147+ $1.9647 $288.8109
197+ $1.7614 $346.9958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess