EN
  • EN
  • DE

SYM53C120

Part No SYM53C120
Manufacturer LSI Computer Systems
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer LSI Computer Systems
Win Source Part Number 350768-SYM53C120
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SYM53C120 CAD Model

Description

The SYM53C120 is a single-chip SCSI controller manufactured by LSI Computer Systems. It's designed to interface a host system with a SCSI bus, providing the necessary logic for managing data transfer, arbitration, and protocol handling. This controller was commonly used in various computer systems and peripherals requiring SCSI connectivity.

Applications

  • Hard Disk Drive Interfaces
  • Tape Drive Interfaces
  • CD-ROM Drive Interfaces
  • SCSI Host Adapters
  • RAID Controllers
  • Scanners
  • External Storage Devices

Features

  • Single-chip SCSI Controller: Integrates all necessary SCSI logic into a single chip.
  • Supports SCSI-1 and SCSI-2 Standards: Compliant with industry-standard SCSI protocols.
  • DMA Support: Allows for direct memory access, improving data transfer speeds and reducing CPU overhead.
  • Arbitration Logic: Manages access to the SCSI bus by multiple devices.
  • Parity Checking: Ensures data integrity during transfer.
  • Synchronous and Asynchronous Data Transfer: Supports both data transfer modes for compatibility with various devices.

Benefits

  • Simplified SCSI Interface: Integrates complex SCSI logic into a single chip, simplifying system design.
  • Improved Data Transfer Speeds: DMA support and synchronous transfer modes enable faster data transfer.
  • Reduced CPU Overhead: DMA offloads data transfer tasks from the CPU, improving overall system performance.
  • Enhanced Data Integrity: Parity checking helps to ensure data accuracy.
  • Wide Compatibility: Supports SCSI-1 and SCSI-2 standards, ensuring compatibility with a broad range of devices.

Additional Details

The SYM53C120 typically requires external components such as terminators and clock oscillators for proper operation. Its power consumption and operating temperature range are also important considerations for system design. Refer to the device datasheet for specific electrical characteristics and timing diagrams.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess