EN
  • EN
  • DE

ST92F120V1Q7DTR

Part No ST92F120V1Q7DTR
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Microcontroller, 16-Bit, FLASH, ST9 CPU, 24MHz, HCMOS, PQFP100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096640-ST92F120V1Q7DTR
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST92F120V1Q7DTR CAD Model

Description

ST92F120V1Q7DTR: A High-Performance 8/16-bit Microcontroller from STMicroelectronics

The ST92F120V1Q7DTR is a sophisticated microcontroller unit (MCU) designed by STMicroelectronics, a leader in the semiconductor industry. This MCU is part of the ST9 family of microcontrollers that are known for their high integration and performance suitable for a wide range of applications. The ST92F120V1Q7DTR is built to offer a flexible and cost-effective solution for embedded systems.

This MCU features a dual architecture, which means it can operate in both 8-bit and 16-bit modes, providing a versatile platform for software development and execution. The ST92F120V1Q7DTR operates at a frequency of up to 24 MHz, which ensures swift processing and response times, making it ideal for applications that demand high-speed computations and real-time performance.

Equipped with 512 KB of Flash memory, the ST92F120V1Q7DTR offers ample space for complex program code and data storage. This non-volatile memory is crucial for applications where data integrity and retention are paramount, even when the power supply is disconnected. Moreover, the MCU includes 16 KB of RAM, providing sufficient temporary storage for runtime data and efficient handling of tasks.

The ST92F120V1Q7DTR is also rich in peripherals, including multiple communication interfaces such as CAN, UART, SPI, and I²C, enabling the MCU to connect with other devices and form part of a larger system. This connectivity is essential for modern embedded systems that require communication with sensors, actuators, and other MCUs or processors.

Other notable features of the ST92F120V1Q7DTR include an integrated 10-bit analog-to-digital converter (ADC), which allows for the direct interfacing with analog sensors, and a range of timers and counters that are useful for precise event timing and pulse generation. Additionally, the MCU provides a watchdog timer for system reliability and an advanced interrupt controller for efficient handling of multiple interrupt sources.

Delivered in a QFP80 package, the ST92F120V1Q7DTR is designed for robustness and ease of integration into various PCB designs. Whether it's for automotive applications, industrial control systems, or consumer electronics, the ST92F120V1Q7DTR is a highly capable MCU that offers a balanced combination of performance, memory, and peripheral set.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess