EN
  • EN
  • DE

MAX333ACUP

Part No MAX333ACUP
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name MAX333
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881557-MAX333ACUP
Ultra Librarian 3D Model Ultra Librarian MAX333ACUP CAD Model

Description

Maxim Integrated's MAX333ACUP: High-Precision Analog Switch

The MAX333ACUP from Maxim Integrated is an industry-leading precision analog switch that offers superior performance for your circuit designs. This analog switch is a part of Maxim's robust family of CMOS analog ICs, designed to provide high accuracy and reliability in a wide range of applications. The MAX333ACUP is an ideal solution for signal routing in data acquisition systems, communication devices, and test equipment.

Key Features

  • Low On-Resistance: The on-resistance of the MAX333ACUP is exceptionally low, typically 100 ohms, which ensures minimal signal distortion and attenuation when the switch is closed.
  • Low Charge Injection: This device exhibits very low charge injection, which minimizes errors in precision applications, making it suitable for sample-and-hold circuits and analog-to-digital converters.
  • Single-Supply Operation: The MAX333ACUP operates from a single +5V supply, simplifying power supply design and reducing power consumption.
  • High Off-Isolation: With high off-isolation of -80dB at 1MHz, the switch effectively prevents signal leakage between channels when in the off state.
  • Low Crosstalk: Crosstalk between channels is minimized, rated at -86dB at 1MHz, ensuring signal integrity is maintained through the switch.
  • Wide Operating Temperature Range: The device is designed to operate over an extended temperature range of -40°C to +85°C, making it suitable for industrial environments.

Applications

The MAX333ACUP is versatile and can be used in multiple applications, including:

  • Audio and Video Switching
  • Data Acquisition Systems
  • Communication Systems
  • Medical Equipment
  • Test and Measurement Instruments

Package and Quality

The MAX333ACUP comes in a compact 20-pin TSSOP package, which allows for efficient use of board space without compromising on performance. Maxim Integrated is committed to delivering high-quality products, and the MAX333ACUP is no exception. It is manufactured using Maxim's advanced processes, ensuring high reliability and consistent performance across batches.

With its combination of low on-resistance, low charge injection, and high off-isolation, the MAX333ACUP is engineered to meet the stringent requirements of high-precision analog applications. Whether you're designing for audio, medical, or industrial applications, the MAX333ACUP offers a reliable and efficient solution for your analog switching needs.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6236 $70.8708
6+ $19.3834 $116.3004
8+ $18.7777 $150.2216
12+ $18.1720 $218.0640
15+ $17.5662 $263.4930
20+ $15.7490 $314.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,819 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess