The ST9294J5B1/JCS is a highly integrated microcontroller from STMicroelectronics, tailored for automotive and industrial applications. It is part of the ST9 family of microcontrollers, which are known for their robust performance and flexible features. This particular model boasts a wide range of functionalities that make it suitable for complex and demanding tasks.
Key Features
- Core: The ST9294J5B1/JCS is built around a powerful 8/16-bit ST9 core, offering a perfect balance between processing power and energy efficiency.
- Memory: It comes equipped with 60KB of ROM and 2KB of RAM, providing ample space for application code and data handling.
- Clock Speed: With a maximum clock speed of 16MHz, this microcontroller can perform tasks quickly and efficiently.
- I/O Ports: The device includes a variety of input/output ports, including 32 multifunctional bidirectional I/O lines, which are highly configurable to suit a broad range of application needs.
- Timers: Multiple integrated timers support complex timing operations and PWM generation, which is essential for motor control and other time-sensitive functions.
- Communication Interfaces: It offers a range of communication interfaces such as SPI, UART, and I²C, allowing for easy integration into different systems and facilitating communication with other devices.
- Analog-to-Digital Converter: The onboard 10-bit ADC with 8 multiplexed channels enables the microcontroller to interface with analog sensors and convert their readings into digital values for processing.
- Supply Voltage: The ST9294J5B1/JCS operates within a supply voltage range of 4.5V to 5.5V, making it compatible with standard power supplies.
Applications
The versatility of the ST9294J5B1/JCS makes it an ideal choice for a variety of applications. It is particularly well-suited for automotive control systems, including engine management and body control modules. In the industrial sector, it can be used for process control, automation systems, and robotics. Its robust set of features also makes it a solid option for smart home devices and consumer electronics.
Conclusion
The ST9294J5B1/JCS microcontroller by STMicroelectronics is a powerful and versatile component that provides a comprehensive solution for a wide range of applications. Its combination of processing power, memory capacity, and extensive peripheral set makes it a go-to choice for developers looking for reliability and performance in their embedded systems.