EN
  • EN
  • DE

ST92195C7B1/MTF

Part No ST92195C7B1/MTF
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344185-ST92195C7B1/MTF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST92195C7B1/MTF CAD Model

Description

ST92195C7B1/MTF Microcontroller by STMicroelectronics

The ST92195C7B1/MTF is a sophisticated microcontroller unit (MCU) designed and manufactured by STMicroelectronics, one of the leading names in the semiconductor industry. This high-performance product is part of STMicroelectronics' ST9 family of 8/16-bit microcontrollers, which are well-known for their robustness, reliability, and versatility in a wide array of applications.

At the heart of the ST92195C7B1/MTF is an advanced 8/16-bit CPU core that operates at a speed that meets the demands of complex processing tasks. This microcontroller is equipped with 60KB of on-chip OTP (One-Time Programmable) ROM, which is ideal for storing firmware and applications that do not require frequent updates. Complementing this, it has 2048 bytes of RAM, providing ample space for temporary data storage and manipulation during operation.

One of the key features of the ST92195C7B1/MTF is its rich set of peripherals. It includes a variety of I/O ports, multiple timers, and a versatile serial communication interface, which allows for easy integration with other components and peripherals in a system. These features make it particularly suitable for applications such as industrial control systems, automotive electronics, consumer electronics, and communication devices.

The microcontroller also boasts an on-chip oscillator and PLL (Phase-Locked Loop) circuitry, which provides a stable clock source that is essential for reliable operation. Its power management capabilities ensure that it can operate efficiently under varying power conditions, making it an energy-conscious choice for battery-operated devices.

For developers, STMicroelectronics provides comprehensive support for the ST92195C7B1/MTF, including development tools, software libraries, and documentation. This support helps to streamline the development process, allowing for faster time-to-market for products that incorporate this microcontroller.

In summary, the ST92195C7B1/MTF from STMicroelectronics is a powerful and flexible microcontroller that is well-suited for a diverse range of applications. Its combination of processing power, memory capacity, integrated peripherals, and development support makes it a top choice for designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.2529

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess