EN
  • EN
  • DE

ST8V2

Part No ST8V2
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005373-ST8V2
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST8V2 CAD Model

Description

ST8V2 - STMicroelectronics Voltage Regulator

The ST8V2 is a robust and efficient voltage regulator designed by STMicroelectronics, a leader in semiconductor solutions. This product is engineered to provide a stable and reliable power supply, making it an ideal choice for a wide range of electronic applications. The ST8V2 is characterized by its high precision, low dropout voltage, and excellent load and line regulation, ensuring optimal performance in various operating conditions.

Key Features

  • Output Voltage Range: The ST8V2 offers a flexible output voltage range, accommodating the needs of different circuits and devices.
  • High Accuracy: With its precision voltage regulation, the ST8V2 ensures that the output voltage remains consistent, which is crucial for sensitive electronic components.
  • Low Dropout: The low dropout feature allows the regulator to continue providing a regulated output even when the input-to-output voltage differential is minimal, making it highly efficient in battery-operated devices.
  • Thermal Protection: Integrated thermal protection prevents the device from overheating, enhancing its reliability and longevity.
  • Short Circuit Protection: The ST8V2 includes short circuit protection, safeguarding the regulator and connected components from potential damage due to overcurrent conditions.

Applications

The ST8V2 voltage regulator is versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Equipment
  • Portable Devices

Product Specifications

STMicroelectronics has designed the ST8V2 with the following specifications to meet the demands of modern electronics:

Parameter Value
Output Voltage Adjustable
Dropout Voltage Low
Load Regulation Excellent
Line Regulation Excellent
Protection Features Thermal and Short Circuit

The ST8V2 from STMicroelectronics is a testament to the company's commitment to providing high-quality, reliable power solutions for a multitude of electronic applications.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess