EN
  • EN
  • DE

ST7PLITE09OBMTR

Part No ST7PLITE09OBMTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Masked Rom For Magna Donelly
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1008002-ST7PLITE09OBMTR
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST7PLITE09OBMTR CAD Model

Description

ST7PLITE09OBMTR Microcontroller - STMicroelectronics

The ST7PLITE09OBMTR is a versatile and cost-effective 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications that require a balance between performance and power efficiency. This microcontroller is part of the ST7 family and is particularly suitable for low to medium complexity tasks within the automotive, industrial, and consumer electronics sectors.

Featuring a robust architecture, the ST7PLITE09OBMTR comes with a 8-bit CPU core that can run at a maximum frequency of 8 MHz, ensuring swift processing capabilities for time-sensitive operations. The device is equipped with 4KB of Flash program memory, which is ideal for small to medium-sized applications and provides enough space for efficient code management and updates.

In terms of I/O functionality, this microcontroller offers 10 input/output lines that are highly configurable, allowing designers to connect a variety of peripherals and sensors to the device. The I/O flexibility is further enhanced with an integrated analog-to-digital converter (ADC) featuring 5 channels, enabling the microcontroller to process analog signals, which is essential for sensor-based applications.

The ST7PLITE09OBMTR also includes a range of embedded features such as a 16-bit timer, which can be used for event counting, pulse generation, and time-based operations. Additionally, the microcontroller supports various power-saving modes, making it an excellent choice for battery-operated devices where power consumption is a critical factor.

For communication purposes, the device comes with a synchronous serial communication (SSC) interface, allowing for simple and efficient data exchange with other microcontrollers or peripherals. This feature is particularly useful in systems where multiple microcontrollers need to communicate in a network.

The microcontroller is available in a compact SO-20 package, making it easy to integrate into space-constrained designs. Its operational temperature range from -40°C to +85°C ensures reliability and stable performance across various environments.

Overall, the ST7PLITE09OBMTR from STMicroelectronics is a reliable and flexible microcontroller solution that provides a solid foundation for a multitude of electronic designs, combining performance with cost-effectiveness.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess