EN
  • EN
  • DE

ST7FSCR1E4M1

Part No ST7FSCR1E4M1
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT LOW-POWER, FULL-SPEED USB MCU WITH 16K FLASH, 768 RAM, SMARTCARD I/F, TIMER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tube
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SmartCard, UART/USART, USB
Peripherals LED, LVD, POR, WDT
Number of I/O 4
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 768 x 8
Supply Voltage 4 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 24-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1260471-ST7FSCR1E4M1
Manufacturer Homepage www.st.com
Family Name ST7FSCR1E4
Introduction Date December 01, 2001
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Quantity per package 32
Ultra Librarian 3D Model Ultra Librarian ST7FSCR1E4M1 CAD Model

Description

The ST7FSCR1E4M1 is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative microelectronics solutions. This particular device is part of the ST7 family of microcontrollers, which are designed to deliver high performance and reliability for a wide range of applications.

Key Features

  • Advanced Core: The ST7FSCR1E4M1 is built around a high-performance 8-bit core, which operates at a maximum frequency of 16 MHz. This ensures efficient processing for complex tasks and supports real-time operations.
  • Memory Capacity: Equipped with 4 KB of Flash program memory, the device offers ample space for application code. Additionally, it features 128 bytes of RAM, which provides the necessary workspace for data manipulation and temporary storage.
  • Enhanced Peripherals: Integrated into the microcontroller are versatile peripherals including a 10-bit analog-to-digital converter (ADC), multiple communication interfaces (SPI, UART), and a range of timers for complex timing operations.
  • Low Power Consumption: The ST7FSCR1E4M1 is designed for power-sensitive applications. It includes several power-saving modes, such as Halt and Active-halt, to minimize energy usage when full operation is not required.
  • Robust Design: With an operating temperature range from -40°C to +85°C, the device is robust and suitable for harsh environments, ensuring reliable performance across various conditions.

Applications

The versatility of the ST7FSCR1E4M1 makes it an excellent choice for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Automotive applications
  • Consumer electronics
  • Home appliances
  • Smart sensors and IoT devices

Support and Resources

STMicroelectronics provides extensive support for the ST7FSCR1E4M1, offering a comprehensive set of development tools, including software libraries, development kits, and reference designs. Detailed documentation is also available, which provides valuable insights into the integration and use of this microcontroller in various applications.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2613 $58.0904
20+ $5.9580 $119.1600
31+ $5.7718 $178.9258
42+ $5.5856 $234.5952
54+ $5.3994 $291.5676
72+ $4.8408 $348.5376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess