EN
  • EN
  • DE

ST7FOXU0B6

Part No ST7FOXU0B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit ST7 CISC 2KB Flash 5V 8-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Data Bus Width 8 b
Interface I2C, SPI
Max Frequency 8 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 2 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Pins 8
Number of Programmable I/O 6
Operating Supply Voltage 5 V
Radiation Hardening No
RAM Size 128 B
RoHS Compliant
Win Source Part Number 1019208-ST7FOXU0B6
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST7FOXU0B6 CAD Model

Description

ST7FOXU0B6 Microcontroller by STMicroelectronics

The ST7FOXU0B6 is a cutting-edge microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a global semiconductor leader known for their innovative and high-performance products. This microcontroller is part of the ST7 family, which is renowned for its robustness, reliability, and efficiency in a wide range of applications.

At the heart of the ST7FOXU0B6 is an advanced 8-bit core processor that operates at a frequency of up to 16 MHz. This core is designed to deliver a perfect balance between processing power and power consumption, making it an ideal choice for battery-powered and low-power applications. The MCU is equipped with a rich set of peripherals, including multiple communication interfaces, which provide designers with flexibility and ease of integration in their system designs.

Key Features:

  • Memory: The ST7FOXU0B6 comes with 8 Kbytes of Flash program memory, which is highly reliable and offers up to 100,000 write/erase cycles. Additionally, it includes 128 bytes of RAM, ensuring sufficient space for variable storage and efficient data manipulation.
  • I/O Ports: With up to 28 versatile I/O pins, this MCU provides ample connectivity options for interfacing with sensors, actuators, and other electronic components.
  • Timers: It includes a flexible 16-bit timer, an 8-bit timer, and a watchdog timer, which are essential for timing-related tasks and ensuring system stability.
  • Communication Interfaces: The product supports various communication protocols, including SPI and I²C, facilitating easy data transfer and peripheral control.
  • Operating Voltage: The device operates over a wide range of supply voltages from 2.7V to 5.5V, accommodating diverse application requirements.
  • Analog-to-Digital Converter (ADC): A built-in 10-bit ADC allows the MCU to process analog signals, making it suitable for sensor-based applications.

With its robust feature set, the ST7FOXU0B6 is an excellent choice for applications such as industrial control systems, automotive electronics, home appliances, and personal electronics. Its combination of power efficiency, processing capability, and peripheral integration makes it a highly adaptable solution that can meet the needs of complex and demanding applications.

STMicroelectronics provides comprehensive support for the ST7FOXU0B6, including development tools, software libraries, and documentation, helping to reduce development time and accelerate product time-to-market.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6089 $64.3560
90+ $1.3202 $118.8180
140+ $1.2797 $179.1580
190+ $1.2382 $235.2580
245+ $1.1966 $293.1670
325+ $1.0730 $348.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess