EN
  • EN
  • DE

ST7FLU05M3

Part No ST7FLU05M3
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344091-ST7FLU05M3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7FLU05M3 CAD Model

Description

The ST7FLU05M3 from STMicroelectronics is a robust and versatile 8-bit microcontroller that offers an optimal blend of real-time capabilities, connectivity, and power efficiency. This microcontroller is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, making it an ideal choice for designers looking to balance performance with cost-effectiveness.

Key Features

  • Core: The ST7FLU05M3 is built around a high-performance 8-bit core, running at a maximum frequency of 8 MHz, which is capable of executing most instructions in just a few microseconds.
  • Memory: It comes equipped with 8 KB of Flash program memory, which is both reliable and reprogrammable, ensuring flexibility in the development process. Additionally, it includes 384 bytes of RAM for efficient data handling.
  • I/O Ports: With 28 versatile I/O pins, this microcontroller allows for a wide range of peripheral connections, enhancing its adaptability to various application needs.
  • Peripherals: It boasts a rich set of integrated peripherals, including an 8-channel, 10-bit analog-to-digital converter (ADC), a synchronous serial communication interface (SSC), a single 16-bit timer, and two 8-bit timers with PWM capability, which simplify the design of complex control systems.
  • Power Management: The ST7FLU05M3 features multiple low-power modes, including Halt and Active-Halt, making it particularly suitable for battery-powered applications where energy efficiency is paramount.
  • Operating Voltage: It operates within a range of 3.0 to 5.5 volts, providing flexibility in terms of power supply and compatibility with both 3.3V and 5V systems.
  • Temperature Range: The device is designed to perform reliably in extreme conditions, with an operating temperature range from -40°C to +85°C.

Applications

The ST7FLU05M3 microcontroller is suitable for a wide array of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Personal electronics
  • Power management systems

Overall, the ST7FLU05M3 is a highly reliable microcontroller that combines advanced features with ease of use, making it an excellent choice for both sophisticated and straightforward applications.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess