EN
  • EN
  • DE

ST7FLITEU09U3TR

Part No ST7FLITEU09U3TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 8DFN  /  ST7 series Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM, WDT
Number of I/O 5
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Supply Voltage - Operating 2.4V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-VFDFN Exposed Pad
Base Product Number ST7FL
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263293-ST7FLITEU09U3TR
Ultra Librarian 3D Model Ultra Librarian ST7FLITEU09U3TR CAD Model

Description

The ST7FLITEU09U3TR is a highly integrated microcontroller from STMicroelectronics, designed to offer an optimal combination of low power consumption and high performance for a wide range of applications. This 8-bit MCU is based on the industry-standard ST7 core, ensuring robust processing capabilities and ease of development for embedded systems engineers.

Key Features

  • Core: 8-bit ST7 CPU core with a maximum operating frequency of 8 MHz, providing a good balance between speed and power efficiency.
  • Memory: Features 8 Kbytes of Flash program memory with read-while-write capability and 10 years data retention, 1 Kbyte of RAM, and 128 bytes of EEPROM data memory.
  • Peripherals: Includes a range of integrated peripherals such as an 8-bit timer, a watchdog timer, and a serial communication interface (SCI), enhancing the MCU's versatility for various applications.
  • I/O Ports: Offers 15 multifunctional bidirectional I/O lines, providing ample connectivity options for interfacing with sensors, actuators, and other electronic components.
  • Analog Features: Comes with an 8-channel, 10-bit analog-to-digital converter (ADC), allowing the microcontroller to process analog signals with precision.
  • Operating Voltage: Operates within a voltage range of 3.0 to 5.5 volts, suitable for battery-powered devices and low-power applications.
  • Temperature Range: Designed to operate within an industrial temperature range from -40°C to 85°C, ensuring reliability in harsh environments.
  • Packaging: Available in a space-saving 20-pin SOIC package, making it ideal for compact designs.

Applications

The ST7FLITEU09U3TR is a versatile microcontroller that can be used across a diverse set of applications. It is particularly well-suited for automotive, industrial control systems, home appliances, personal care products, and low-power sensor nodes. Its robust feature set enables developers to implement complex control algorithms and interface with various digital and analog components.

Design Support

STMicroelectronics provides comprehensive design support for the ST7FLITEU09U3TR, including development tools, software libraries, and reference designs to help accelerate the product development cycle. With its combination of performance, peripherals, and support, the ST7FLITEU09U3TR is an excellent choice for designers looking for a reliable and flexible microcontroller solution.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess