EN
  • EN
  • DE

ST7FLITE29F1B6

Part No ST7FLITE29F1B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 15
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 384 x 8
Supply Voltage - Operating 2.4 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 20-DIP (0.300", 7.62mm)
Win Source Part Number 066236-ST7FLITE29F1B6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7FLITE29F1B6 CAD Model

Description

ST7FLITE29F1B6: An Efficient Microcontroller by STMicroelectronics

The ST7FLITE29F1B6 is a versatile and efficient 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications that require a balance between performance and cost. This microcontroller is a member of the ST7 family and is built to offer an optimal solution for both industrial and consumer markets.

Key Features

  • Core: The ST7FLITE29F1B6 operates with a high-performance 8-bit ST7 core, ensuring fast and reliable processing capabilities suitable for a variety of tasks.
  • Memory: It comes equipped with 2 Kbytes of Flash program memory, which is both In-Circuit Programmable (ICP) and In-Application Programmable (IAP), offering flexibility and ease of updating the firmware.
  • Clock System: A flexible clock control system featuring an 8 MHz internal oscillator ensures precise timing for operations, with no external components required for the oscillator.
  • I/O Ports: The device features 20 I/O pins, providing ample connectivity options for interfacing with external devices and peripherals.
  • Timers: An advanced 12-bit Auto-reload timer with PWM and one 8-bit Lite timer with an external clock counter mode, offer robust timing solutions for various applications.
  • Communication: The microcontroller supports a synchronous serial communication interface for SPI emulation, facilitating communication with other devices in a system.
  • Supply Voltage: It operates within a supply voltage range of 3.0V to 5.5V, making it suitable for a wide array of power environments.
  • Temperature Range: The ST7FLITE29F1B6 is designed to operate within an industrial temperature range from -40°C to +85°C, ensuring reliability under extreme conditions.

Applications

The ST7FLITE29F1B6 microcontroller is ideal for applications such as automotive systems, home appliances, personal electronics, and industrial controls. Its robust feature set and flexible programming capabilities make it a go-to solution for designers looking for a cost-effective yet powerful microcontroller.

With its combination of performance, integrated features, and ease of use, the ST7FLITE29F1B6 from STMicroelectronics stands out as an excellent choice for a broad spectrum of embedded system applications.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess