Product Overview: M24C08-WMN6TR
The M24C08-WMN6TR is a high-performance 8-Kbit serial I²C bus EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by STMicroelectronics. This device is optimized for robust, efficient, and fast non-volatile memory storage. With its small footprint and industry-standard packaging, the M24C08-WMN6TR is ideal for a wide range of applications across various sectors including consumer electronics, automotive, industrial, and medical devices.
Key Features
- Memory Size: 8-Kbit capacity provides ample space for user data storage.
- Interface: Two-wire I²C serial interface supports 400 kHz protocol, making it compatible with a wide range of microcontrollers and processors.
- Write Cycle Time: Fast write cycle times of 5 ms max, enabling efficient data management and storage.
- Operating Voltage Range: 2.5 V to 5.5 V supply voltage range, suitable for low-power applications and compatibility with most logic levels.
- Package: Supplied in an 8-pin, plastic SO8N package, known for its compact size and durability.
- Temperature Range: Operational across a wide temperature range from -40°C to 85°C, ensuring reliability in harsh environments.
Applications
The versatility of the M24C08-WMN6TR allows it to be integrated into a variety of applications, including:
- Portable devices where low power consumption and minimal space usage are critical.
- Automotive systems requiring robust memory solutions that can withstand extreme conditions.
- Complex industrial machinery where reliable data logging is necessary for performance and maintenance.
- Medical devices that require high-reliability data storage for critical patient information.
Quality and Reliability
STMicroelectronics is known for its commitment to quality, and the M24C08-WMN6TR is no exception. It is designed to meet high standards of reliability and performance, ensuring that it meets the demanding requirements of professional and consumer applications alike. This EEPROM device is also RoHS compliant and lead-free, making it an environmentally friendly choice for modern electronic designs.