EN
  • EN
  • DE

ST7FL39F2MAS

Part No ST7FL39F2MAS
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description 8-BIT Flash 8 Mhz Microcontroller PDSO20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 972354-ST7FL39F2MAS
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST7FL39F2MAS CAD Model

Description

The ST7FL39F2MAS is a versatile and powerful microcontroller produced by STMicroelectronics, designed to cater to a wide range of applications requiring robust performance in a compact package. This microcontroller is part of the ST7 family, which is renowned for its high integration, performance, and cost-effectiveness.

Key Features

  • Core: The ST7FL39F2MAS is built around an industry-standard 8-bit core, operating at a maximum frequency of 8 MHz. It is designed for real-time performances with a rich instruction set and addressing modes.
  • Memory: It comes equipped with 8 KB of Flash program memory, which is both reliable and provides the flexibility of in-circuit programming. Additionally, it includes 384 bytes of RAM, ensuring smooth operation for various applications.
  • I/O Ports: The device features 28/32 multifunctional bidirectional I/O lines, allowing for versatile connectivity and interfacing with peripheral devices.
  • Timers: It has an array of timers, including a main clock controller with a watchdog timer, which is crucial for system reliability and safety.
  • ADC: An integrated 10-bit analog-to-digital converter with up to 5 multiplexed channels allows for accurate measurement of analog signals.
  • Communication Interfaces: The microcontroller supports SPI and I2C communication protocols, facilitating easy data exchange with other devices and sensors.

Applications

The ST7FL39F2MAS is suitable for a broad range of applications, particularly where low power consumption and high integration are paramount. Common applications include:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Personal electronics
  • Battery management systems

Package and Quality

This microcontroller is available in a 32-lead LQFP package, ensuring a minimal footprint on the printed circuit board. STMicroelectronics is committed to high-quality standards, and the ST7FL39F2MAS is no exception, meeting stringent quality and reliability criteria.

Overall, the ST7FL39F2MAS from STMicroelectronics is a reliable and cost-effective choice for designers looking to balance performance with affordability in their embedded systems.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess