ST7F0XF1M6 Microcontroller from STMicroelectronics
The ST7F0XF1M6 is a robust and versatile microcontroller from STMicroelectronics, designed to offer a perfect blend of performance and efficiency for a wide range of embedded applications. This MCU is part of the ST7 family, which is known for its high reliability and advanced features tailored to meet the demands of automotive and industrial applications.
Key Features
- Core: The ST7F0XF1M6 is built around an 8-bit CPU core, which operates at a maximum frequency of 16 MHz, providing a good balance between processing power and power consumption.
- Memory: It comes with 32 Kbytes of Flash program memory, which is highly reliable and offers up to 10,000 write/erase cycles. Additionally, it includes 1 Kbyte of true data EEPROM, which is ideal for storing non-volatile data.
- RAM: The microcontroller features 1 Kbyte of RAM, providing sufficient space for runtime data manipulation and buffer storage.
- Peripherals: A variety of embedded peripherals enhance the functionality of the ST7F0XF1M6. These include a 10-bit ADC, multiple timers, UART for serial communication, SPI, and I²C interfaces for multi-master communication.
- I/O Ports: The device offers up to 28 programmable I/O lines, which are highly flexible and compatible with 5V systems, making it easy to interface with a wide range of sensors and actuators.
- Operating Voltage: It operates within a voltage range of 3.0V to 5.5V, ensuring compatibility with various power supply standards and making it suitable for battery-operated devices.
- Temperature Range: The MCU is designed to work within an extended temperature range from -40°C to +85°C, making it reliable in harsh environmental conditions.
- Packages: Available in a 32-pin LQFP package, the ST7F0XF1M6 is compact and suitable for space-constrained applications.
Applications
The ST7F0XF1M6 is ideal for a variety of applications, particularly in the automotive and industrial sectors. Its robustness and rich set of features make it suitable for engine management systems, body control modules, factory automation, home appliances, and other embedded control systems.
Conclusion
With its comprehensive feature set, the ST7F0XF1M6 microcontroller from STMicroelectronics is engineered to meet the needs of complex and demanding applications. Its combination of performance, memory options, and peripheral integration makes it a go-to solution for designers looking to create efficient and reliable embedded systems.