Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 6.2V
Output Voltage -5V
Output Current 200mA
Frequency - Switching 160kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 1260436-ST735SCD
Manufacturer Homepage www.st.com
Family Name ST735S
Introduction Date October 03, 2002
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ST735SCD CAD Model

Description

The ST735SCD is a robust, high-performance integrated circuit from STMicroelectronics, designed to cater to a wide array of applications requiring reliable power management and signal conditioning. This versatile component is an essential building block in the development of advanced electronics, making it a go-to choice for engineers and designers across various industries.

Key Features

  • High Precision: The ST735SCD is engineered for accuracy, providing precise control and measurement capabilities that ensure consistent performance and reliability.
  • Durability: Built to withstand harsh conditions, the ST735SCD operates effectively across a wide temperature range and is resistant to voltage fluctuations and noise.
  • Energy Efficiency: With power conservation in mind, this IC incorporates energy-saving features that reduce the overall power consumption of the system it is integrated with.
  • Integration: The compact design of the ST735SCD allows for seamless integration into complex circuits without occupying excessive space, making it ideal for space-constrained applications.
  • Flexibility: This product offers a high degree of flexibility, supporting various configurations and functionalities to meet the specific needs of different applications.

Applications

The ST735SCD is suitable for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Telecommunications
  • Power supply modules

Technical Specifications

The technical specifications of the ST735SCD include a wide input voltage range, high current handling capacity, and multiple protective features like over-current, over-voltage, and thermal shutdown mechanisms. The device also offers several interface options for communication with microcontrollers and other ICs, making it a versatile solution for complex electronic systems.

For detailed technical data, reference designs, and application notes, customers are advised to consult the official STMicroelectronics datasheets and product documentation.

You May Also Be Interested in

SCT
3.8V-36V Vin, 5A, High Efficienc
Lowest to $2.5007
ECAD model for SCT2450STER
Micrel
1MHz, 6A Integrated Switch High Efficiency Synchronous Buck Regulator
Need more? Email Us
ECAD model for MIC22602YML
Texas Instruments
Switching Voltage Regulators Radiation-hardened, QMLV and QMLP, 3-V to 7-V input 18-A synchronous step-down converter 34-CFP -55 to 125
Need more? Email Us
ECAD model for 5962R1820501VXC
Richtek USA Inc.
IC REG BUCK ADJ 3A SYNC 8SOP / Conv DC-DC 4.5V to 18V Synchronous Step Down Single-Out 0.765V to 8V 3A 8-Pin PSOP EP
Lowest to $0.7193
ECAD model for RT7278GSP
Traco Power
DC/DC Converters - Through Hole 1W 21.6-26.4Vin 15V 34mA, -15V 34mA SIP Unregulated
Lowest to $11.9128
ECAD model for TMV 2415D
Maxim Integrated
IC REG QSOP
Need more? Email Us
ECAD model for MAX16959GEE/V+
Linear Technology
4.5A, 500kHz Step-Down Switching Regulator
Need more? Email Us
ECAD model for LT1374IR-5SYNC
Alpha & Omega Semiconductor Inc.
EZBuck™ 5A Simple Buck Regulator
Lowest to $0.8577
ECAD model for AOZ1094DI
Micrel
High-Efficiency Low EMI Boost Regulator
Lowest to $3.1086
ECAD model for MIC2251YML

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention