EN
  • EN
  • DE

ST72T632K2M1

Part No ST72T632K2M1
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description 8-BIT Otprom 8 Mhz Microcontroller PDSO34
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Data Bus Width 8 b
Interface SCI, USB
Max Frequency 8 MHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 8 kB
Memory Type EPROM
Min Operating Temperature 0 °C
Min Supply Voltage 4 V
Number of I/Os 19
Number of Programmable I/O 19
Number of Timers/Counters 2
RAM Size 256 B
RoHS Compliant
Win Source Part Number 1029041-ST72T632K2M1
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72T632K2M1 CAD Model

Description

ST72T632K2M1 Microcontroller - STMicroelectronics

The ST72T632K2M1 is a versatile and high-performance microcontroller from STMicroelectronics, designed to cater to a wide range of applications that require robust control and processing capabilities. This microcontroller is part of the ST7 family, which is well-known for its reliable performance in embedded systems.

Key Features:

  • Core: The ST72T632K2M1 is built around an 8-bit CPU core, offering a perfect balance between processing power and power consumption, making it ideal for cost-sensitive and power-constrained applications.
  • Memory: It comes equipped with 2K bytes of on-chip Flash program memory, which is both reliable and secure for your application code. Additionally, it features 128 bytes of RAM for efficient data manipulation and temporary storage.
  • Peripherals: A variety of integrated peripherals are available, including a 10-bit Analog-to-Digital Converter (ADC), a synchronous serial communication interface (SPI), and an I2C interface for multi-master communication, enhancing the microcontroller's connectivity and data acquisition capabilities.
  • Timer Functions: The device includes versatile timer functions such as a main clock controller with a watchdog timer to ensure system reliability and a flexible 16-bit timer for complex timing operations.
  • I/O Ports: Multiple general-purpose input/output (GPIO) ports provide the flexibility to interface with a wide range of external devices and sensors, expanding the potential use-cases for the microcontroller.
  • Low Power Modes: To address power-saving requirements, the ST72T632K2M1 supports multiple low power modes, allowing for reduced power consumption during idle or standby states.
  • Operating Conditions: This microcontroller operates over a wide voltage range and temperature range, ensuring stable performance under varying environmental conditions.

Applications:

The ST72T632K2M1 is suitable for a multitude of applications, including but not limited to industrial control systems, consumer electronics, automotive modules, and battery-operated devices. Its robust set of features ensures that it can meet the demands of complex and sophisticated embedded systems.

With its combination of performance, integrated features, and flexibility, the ST72T632K2M1 from STMicroelectronics is a compelling choice for designers and engineers looking for a reliable microcontroller solution.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Linear Technology
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1411 $64.2699
20+ $5.8593 $117.1860
31+ $5.6761 $175.9591
43+ $5.4931 $236.2033
55+ $5.3100 $292.0500
73+ $4.7607 $347.5311
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,001 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess