EN
  • EN
  • DE

ST72T631K4M1

Part No ST72T631K4M1
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description LOW SPEED USB 8-BIT MCU FAMILY with up to 16K MEMORY, up to 512 BYTES RAM, 8-BIT ADC, WDG, TIMER, SCI & I2C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343948-ST72T631K4M1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72T631K4M1 CAD Model

Description

STMicroelectronics ST72T631K4M1 Microcontroller Overview

The ST72T631K4M1 is a powerful and versatile 8-bit microcontroller from STMicroelectronics, designed to offer a balance of performance, power consumption, and feature integration suitable for a wide range of applications. This microcontroller is part of the ST7 family, known for their reliability and efficiency in embedded systems.

Key Features

  • CPU: The ST72T631K4M1 is equipped with a high-performance 8-bit core running at up to 8 MHz, providing the computational power necessary for complex tasks and algorithms.
  • Memory: It comes with 4K bytes of Flash program memory, which is ideal for storing firmware and applications. The microcontroller also includes 128 bytes of RAM for data processing and 128 bytes of EEPROM for non-volatile data storage.
  • I/O Ports: A total of 28 I/O ports are available, giving developers the flexibility to connect a variety of peripherals and devices.
  • Timers: The device features an array of timers, including a main timer, an 8-bit auto-reload timer, and a watchdog timer, which help in managing time-related tasks efficiently.
  • Communication Interfaces: For communication purposes, the microcontroller supports SPI and I2C interfaces, enabling it to interact with other microcontrollers, sensors, and external modules.
  • ADC: An integrated 10-bit analog-to-digital converter with 8 channels allows the microcontroller to process analog signals, making it suitable for sensor interfacing and data acquisition.

Applications

The ST72T631K4M1 is a versatile MCU that can be used in a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Home appliances
  • Personal health devices

Reliability and Power Efficiency

STMicroelectronics has engineered the ST72T631K4M1 to be both reliable and power-efficient, ensuring that it can operate in demanding environments while minimizing power consumption. This makes it an excellent choice for battery-operated devices and applications where power availability is a concern.

Overall, the ST72T631K4M1 microcontroller is a robust and feature-rich solution that provides developers with the necessary tools to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7937 $62.7795
80+ $1.4726 $117.8080
125+ $1.4264 $178.3000
170+ $1.3802 $234.6340
220+ $1.3340 $293.4800
290+ $1.1966 $347.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess