ST72T331J4T3S Microcontroller by STMicroelectronics
The ST72T331J4T3S is a robust 8-bit microcontroller from the renowned semiconductor manufacturer STMicroelectronics, designed to offer a balanced combination of performance, power efficiency, and versatility. This microcontroller is part of the ST7 family, which is well-known for its high integration and suitability for a wide range of applications, including automotive, industrial control, and consumer electronics.
Equipped with a 8-bit CPU core, the ST72T331J4T3S operates at a frequency of up to 8 MHz, providing the computational power necessary for complex tasks while maintaining low power consumption. Its architecture is optimized for efficient handling of both bit and byte operations, which is essential for embedded control applications.
The device features 8KB of Flash program memory, which is ideal for storing firmware and applications that require a secure and reliable non-volatile memory. Additionally, it comes with 384 bytes of RAM, ensuring smooth operation and data processing. The microcontroller also includes 256 bytes of EEPROM, which is perfect for storing configuration parameters and data that must be preserved during power cycles.
For connectivity and interface options, the ST72T331J4T3S offers a rich set of peripherals. It includes multiple 16-bit timers, a synchronous serial communication interface (SPI), and an I²C interface, allowing for easy integration with a variety of sensors, actuators, and other ICs. Moreover, it provides an 8-channel, 10-bit analog-to-digital converter (ADC), enabling the microcontroller to interface with analog sensors and convert their readings into digital values for processing.
The microcontroller's robust design includes features such as an oscillator safeguard (OSG), a low voltage detector (LVD) for safe operation under varying power conditions, and an in-circuit debugging/programming interface for easy development and troubleshooting.
Overall, the ST72T331J4T3S is a highly capable microcontroller that offers a reliable solution for designers looking to develop sophisticated and power-efficient applications. Its extensive feature set and the support provided by STMicroelectronics make it an excellent choice for a wide range of embedded systems.