EN
  • EN
  • DE

ST72T311N4B6

Part No ST72T311N4B6
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description 8-BIT Mcu With 8 to 16K Otp/eprom, 384 to 512 Bytes Ram, Adc, Wdg, Sci, Spi And 2 Timers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Data Bus Width 8 b
Frequency 8 MHz
Interface SCI, SPI
Max Frequency 8 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 16 kB
Memory Type EPROM
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Number of I/Os 44
Number of Programmable I/O 44
Number of Timers/Counters 2
RAM Size 512 B
RoHS Compliant
Win Source Part Number 1096599-ST72T311N4B6
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72T311N4B6 CAD Model

Description

The ST72T311N4B6 is a sophisticated microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of applications requiring robust performance and reliability. This MCU is a part of the ST7 family, which is well-known for its high level of integration and efficiency in both industrial and consumer applications.

Key Features

  • Core: The ST72T311N4B6 is built around an 8-bit CPU, offering a perfect balance between processing power and power consumption. This makes it suitable for low-power applications where efficiency is paramount.
  • Memory: It comes with 4 KB of on-chip Flash program memory, which is both reliable and secure for storing the device's firmware. Additionally, it includes 256 bytes of RAM, ensuring smooth operation and data processing capabilities.
  • Peripheral Support: This MCU includes a rich set of peripherals, such as an 8-bit timer, a watchdog timer, and a serial communication interface, which expand its functionality and make it versatile for various tasks.
  • I/O Ports: With 28 robust I/O ports, the ST72T311N4B6 provides ample connectivity options, enabling it to interface with a broad array of sensors, actuators, and other electronic components.
  • Operating Voltage: It operates over a wide range of voltages from 3.0V to 5.5V, making it adaptable to different power environments and ensuring compatibility with both 3.3V and 5V logic levels.

Applications

The ST72T311N4B6 is highly versatile and can be employed across diverse domains, including but not limited to:

  • Automotive control systems
  • Home appliances
  • Industrial automation
  • Consumer electronics
  • Personal health devices

STMicroelectronics has designed the ST72T311N4B6 with a focus on ease of integration and development, supporting a wide array of development tools. The MCU's combination of performance, power efficiency, and peripheral integration makes it an ideal choice for designers looking for a reliable and cost-effective solution for their embedded systems.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess