EN
  • EN
  • DE

ST72T311N4

Part No ST72T311N4
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 8-BIT MCU WITH 8 TO 16K OTP/EPROM, 384 TO 512 BYTES RAM, ADC, WDG, SCI, SPI AND 2 TIMERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260428-ST72T311N4
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72T311N4 CAD Model

Description

The ST72T311N4 from STMicroelectronics is a robust 8-bit microcontroller designed to cater to a wide range of applications that require a perfect blend of power efficiency and processing capability. This microcontroller is a part of the ST7 family, which is known for its high reliability and versatile features.

Key Features

  • CPU: The ST72T311N4 boasts a high-performance 8-bit CPU, offering efficient control and data processing capabilities suitable for a variety of tasks.
  • Memory: It comes with 4KB of Flash program memory, ensuring ample space for complex programs and algorithms. The Flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP) for maximum flexibility.
  • Clock Frequency: With a maximum clock frequency of 8 MHz, it provides a balanced approach to power consumption and processing speed.
  • I/O Ports: The microcontroller features 28/32 programmable I/O lines, allowing for versatile connectivity and control options for peripherals and other components.
  • Timers: Equipped with an array of timers, including a main timer, watchdog timer, and a dedicated auto-reload timer, the ST72T311N4 can manage time-dependent tasks with precision.
  • Communication Interfaces: It supports various communication protocols such as SPI and I²C, enabling it to interface with a wide array of external devices.
  • Analog Comparator: The inclusion of an analog comparator allows for real-time analog signal comparison, which is vital for control systems and sensor interfacing.
  • Operating Voltage: The microcontroller operates within a voltage range of 3.8V to 5.5V, providing flexibility for different power supply designs.
  • Temperature Range: It is designed to work reliably within an industrial temperature range of -40°C to +85°C, ensuring stable operation under various environmental conditions.

Applications

The ST72T311N4 microcontroller is suitable for a diverse set of applications, such as:

  • Automotive control systems
  • Industrial automation and control
  • Consumer electronics
  • Home appliances
  • Smart sensors and instrumentation

With its comprehensive feature set and robust design, the ST72T311N4 from STMicroelectronics is an ideal choice for developers looking for a reliable microcontroller that offers both performance and flexibility.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess