The ST72T121J25 is a high-performance microcontroller from STMicroelectronics, designed to offer a versatile solution for embedded control systems. This microcontroller is part of the ST7 family, which is renowned for its robust architecture, rich feature set, and ease of use. The ST72T121J25 is an ideal choice for applications ranging from automotive to industrial control, consumer electronics, and beyond.
Key Features
- Core: The ST72T121J25 is built on an 8-bit CPU core, offering a perfect balance between processing power and power consumption. This makes it suitable for low-power applications where efficiency is a priority.
- Clock Frequency: It can operate at up to 8 MHz, providing the speed needed for responsive and quick processing in real-time applications.
- Memory: This microcontroller comes with 25KB of Flash program memory, ensuring ample space for complex programs and algorithms. Additionally, it includes 1KB of RAM for data storage and processing.
- I/O Ports: It features multiple input/output ports, including 28 to 52 versatile I/O lines depending on the package, allowing for flexible interfacing with a wide range of peripherals and sensors.
- ADC: An onboard analog-to-digital converter with up to 10-bit resolution provides the capability to interface with analog sensors and convert their signals for digital processing.
- Communication Interfaces: The ST72T121J25 supports various communication protocols such as SPI, SCI (UART), and I²C, enabling it to communicate with other microcontrollers, sensors, and modules.
- Operating Voltage: It operates within a range of 3.0 to 5.5 volts, accommodating a broad spectrum of power supplies and battery technologies.
Applications
The versatility of the ST72T121J25 makes it suitable for a wide array of applications, such as:
- Automotive control systems
- Industrial automation
- Consumer electronics
- Home appliances
- Personal healthcare devices
With its combination of performance, memory capacity, and peripheral integration, the ST72T121J25 from STMicroelectronics represents a comprehensive solution for designers looking to develop sophisticated and reliable embedded systems.