EN
  • EN
  • DE

ST72F651AR6T1

Part No ST72F651AR6T1
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 12MHz
Number of I/O 47
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 5K x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 8x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Dimension 64-LQFP
Win Source Part Number 031028-ST72F651AR6T1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72F651AR6T1 CAD Model

Description

The ST72F651AR6T1 is a versatile and high-performance microcontroller unit (MCU) from STMicroelectronics, designed to meet the rigorous demands of modern embedded systems. This MCU is part of the ST7 family, which is renowned for its robust architecture, rich feature set, and flexibility, making it an ideal choice for a wide range of applications in industrial control, automotive, consumer electronics, and more.

Key Features

  • Core: The MCU is built around an 8-bit CPU core, offering a perfect balance between processing power and energy efficiency. It operates at a maximum frequency of 8 MHz, providing swift execution of instructions and handling of tasks.
  • Memory: It comes equipped with 32K bytes of program Flash memory, ensuring ample space for complex firmware and applications. Additionally, there are 1K bytes of true data EEPROM for non-volatile storage of user parameters or data, and 1.5K bytes of RAM for temporary data storage during operation.
  • I/O Ports: The ST72F651AR6T1 features 48 I/O lines, which are highly configurable, allowing designers to connect a wide array of peripherals and devices to the MCU.
  • Timers: Multiple integrated timers, including a main timer, watchdog timer, and a PWM (Pulse Width Modulation) timer, provide excellent timing solutions for various application needs.
  • Communication Interfaces: It supports a range of communication protocols, including an SPI (Serial Peripheral Interface), I²C interface, and a UART (Universal Asynchronous Receiver/Transmitter), enabling easy data exchange with other devices and systems.
  • Analog Features: The MCU includes an 8-channel, 10-bit analog-to-digital converter (ADC), which allows it to interface with analog sensors and convert their readings into digital values for processing.
  • Supply Voltage: It operates over a wide range of supply voltages from 4.5V to 5.5V, making it suitable for various power environments.
  • Package: The ST72F651AR6T1 is available in a 64-pin TQFP (Thin Quad Flat Package), which is ideal for space-constrained applications.

Applications

The flexibility and comprehensive feature set of the ST72F651AR6T1 make it an excellent choice for a multitude of applications, including but not limited to automotive modules, industrial control systems, home appliances, and personal electronics.

With its robust design and advanced peripherals, the ST72F651AR6T1 from STMicroelectronics represents a powerful and reliable solution for developers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8819 $61.9371
21+ $5.6467 $118.5807
32+ $5.4702 $175.0464
44+ $5.2938 $232.9272
57+ $5.1173 $291.6861
76+ $4.5879 $348.6804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess