EN
  • EN
  • DE

ST72F623F2M1TR

Part No ST72F623F2M1TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20SOIC  /  ST7 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity USB
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 11
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage - Operating 4V ~ 5.5V
Data Converters A/D 3x10b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number ST72F62
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263269-ST72F623F2M1TR
Ultra Librarian 3D Model Ultra Librarian ST72F623F2M1TR CAD Model

Description

ST72F623F2M1TR - STMicroelectronics

The ST72F623F2M1TR is a cutting-edge microcontroller produced by STMicroelectronics, which is renowned for its high-performance and versatile range of products. This particular microcontroller is part of the ST7 family, which is designed to offer a perfect balance between cost and performance for a wide array of applications.

Key Features

  • Core: The device is built around an 8-bit CPU, operating at a maximum frequency of 8 MHz, which is perfect for embedded applications that require efficient processing capabilities within a compact footprint.
  • Memory: It includes 8KB of Flash program memory, which is both reliable and provides ample space for complex programs. The Flash memory is also in-circuit programmable, which means updates and changes can be easily made after deployment.
  • RAM: With 384 bytes of RAM, the ST72F623F2M1TR offers enough volatile memory for data storage and manipulation during operations.
  • I/O Ports: The microcontroller features 28/32 multifunctional bidirectional I/O lines, allowing for versatile connectivity and control options within a system.
  • Timers: It comes with an array of timers including a main timer, two 16-bit timers with PWM capability, and an 8-bit AR Timer, providing precise time management and event control.
  • Communication Interfaces: The presence of a serial communication interface (SCI) ensures that the microcontroller can handle serial data communication effectively, which is essential for modern embedded systems.
  • Analog-to-Digital Converter (ADC): An onboard 10-bit ADC with 7 channels gives the microcontroller the ability to convert analog signals to digital, expanding its use in sensor-based applications.
  • Supply Voltage: It operates within a supply voltage range of 3.0 to 5.5V, which is compatible with most common electronic systems and allows for flexible power management.
  • Package: The ST72F623F2M1TR comes in a 32-lead LQFP package, which is suitable for surface-mount technology and is known for its space-saving attributes.
  • Temperature Range: The device is operational over an industrial temperature range from -40°C to 85°C, ensuring reliability and performance under extreme conditions.

This microcontroller is ideal for applications in automotive, industrial control, home appliances, and personal electronics, where reliability and efficiency are paramount. Its robust feature set and programmable nature make it a go-to choice for designers looking to create sophisticated and adaptable systems.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess