EN
  • EN
  • DE

ST72F623F2B1

Part No ST72F623F2B1
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20DIP  /  ST7 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity USB
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 11
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage - Operating 4V ~ 5.5V
Data Converters A/D 3x10b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Base Product Number ST72F62
Standard Package 20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263172-ST72F623F2B1
Ultra Librarian 3D Model Ultra Librarian ST72F623F2B1 CAD Model

Description

ST72F623F2B1 Microcontroller by STMicroelectronics

The ST72F623F2B1 is a versatile and powerful microcontroller produced by STMicroelectronics, designed to offer a robust solution for embedded systems. This microcontroller is part of the ST7 family, which is renowned for its high performance and reliability in a wide range of applications, including industrial control, automotive systems, and consumer electronics.

Key Features

  • Core: The ST72F623F2B1 is built around an 8-bit CPU core, operating at a maximum frequency of 8 MHz, which provides a solid balance between processing power and energy efficiency.
  • Memory: It comes equipped with 2 KB of Flash program memory, ensuring ample space for application code, and 128 bytes of RAM for data storage and manipulation.
  • I/O Ports: The microcontroller features 28 I/O lines, which can be programmed to meet the interface requirements of a wide array of peripherals and sensors.
  • Timers: It includes a range of timers, including a main clock timer and a watchdog timer, which are essential for time-critical operations and system reliability.
  • Communication Interfaces: The ST72F623F2B1 supports multiple communication protocols, such as SPI and I²C, allowing for easy integration into complex systems.
  • Analog Features: The device also boasts an 8-channel, 10-bit analog-to-digital converter (ADC), providing precise measurement capabilities for analog signals.

Applications

The ST72F623F2B1 is suited for a variety of applications, thanks to its rich set of features and peripheral support. It is commonly used in:

  • Home appliances
  • Automotive systems
  • Personal electronics
  • Industrial controls

Package and Quality

STMicroelectronics packages the ST72F623F2B1 in a 32-pin package, which is designed to be both space-efficient and easy to integrate into printed circuit boards (PCBs). The company ensures that the product meets high-quality standards, with rigorous testing and validation to guarantee performance and durability in various environmental conditions.

Overall, the ST72F623F2B1 from STMicroelectronics is a reliable and cost-effective microcontroller choice for developers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess