EN
  • EN
  • DE

ST72F60K2U1TR

Part No ST72F60K2U1TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 40QFN  /  ST7 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, UART/USART, USB
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage - Operating 4V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Base Product Number ST72F60
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263272-ST72F60K2U1TR
Ultra Librarian 3D Model Ultra Librarian ST72F60K2U1TR CAD Model

Description

ST72F60K2U1TR Microcontroller by STMicroelectronics

The ST72F60K2U1TR is a sophisticated microcontroller unit (MCU) designed by STMicroelectronics, a leader in the semiconductor industry. This product is part of the ST7 family, which is renowned for its high performance and reliability in a wide range of applications. The ST72F60K2U1TR is particularly suitable for automotive and industrial applications due to its robust feature set and enhanced durability.

The MCU boasts an 8-bit architecture, which provides a perfect balance between processing power and energy efficiency, making it an ideal choice for systems where power consumption is a critical factor. It operates at a frequency of up to 8 MHz, which ensures smooth and responsive performance for time-sensitive tasks.

Equipped with 8KB of Flash program memory, the ST72F60K2U1TR provides ample space for complex software routines and algorithms. This non-volatile memory is essential for applications that require the MCU to retain its program even after power is cycled. Additionally, the product includes 384 bytes of RAM for temporary data storage and efficient task management.

The MCU also features a range of built-in peripherals that enhance its functionality and reduce the need for external components. These include a 10-bit analog-to-digital converter (ADC) for interfacing with analog sensors, a versatile timer system for precise event management, and multiple communication interfaces such as SPI and I²C for easy integration with other devices in a system.

For improved system robustness, the ST72F60K2U1TR incorporates an in-circuit programming and debugging capability via a single wire interface module (SWIM). This allows developers to easily update firmware and diagnose issues without the need for complex setups.

The device is housed in a compact TSSOP20 package, which is designed for space-constrained applications. Its surface-mount design enables streamlined PCB assembly processes and integration into modern electronic systems.

In summary, the ST72F60K2U1TR from STMicroelectronics is a feature-rich and versatile microcontroller that offers a perfect solution for designers looking to create efficient, reliable, and high-performing embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess