EN
  • EN
  • DE

ST72F324BK6TAXS

Part No ST72F324BK6TAXS
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT LQFP / ST7 series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Other Names 497-ST72F324BK6TAXS
Standard Package 1
Win Source Part Number 1159476-ST72F324BK6TAXS
Ultra Librarian 3D Model Ultra Librarian ST72F324BK6TAXS CAD Model

Description

The ST72F324BK6TAXS is a cutting-edge 8-bit microcontroller from STMicroelectronics, designed to deliver high-performance and flexibility for a wide range of embedded applications. This microcontroller is part of the ST7 family, which is renowned for its robust architecture, enhanced peripheral set, and low power consumption, making it an ideal choice for both industrial and consumer applications.

Key Features

  • CPU: The ST72F324BK6TAXS boasts a high-efficiency 8-bit CPU, providing a maximum operating frequency of 16 MHz. This ensures smooth and rapid processing for time-sensitive tasks.
  • Memory: It comes equipped with 32 Kbytes of Flash program memory, which is both reliable and provides ample space for complex programs. The Flash memory is also In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for flexible firmware updates.
  • RAM: With 1 Kbyte of RAM, this microcontroller offers sufficient space for data storage and manipulation during operation.
  • Peripherals: A diverse range of embedded peripherals enhances the functionality of this microcontroller. It includes 10-bit ADCs, multiple 16-bit timers, a synchronous serial communication interface (SPI), and an I2C interface for multi-master communications.
  • I/O Ports: The ST72F324BK6TAXS features up to 28 fully programmable I/O lines, providing excellent interface capabilities with external components and ensuring versatility in a broad array of applications.
  • Power Management: It supports a wide operating voltage range from 3.0V to 5.5V, and includes power-saving modes like Halt and Active-Halt, which help to minimize power consumption during idle periods.
  • Temperature Range: The device operates over an extended temperature range from -40°C to 85°C, making it suitable for harsh environmental conditions.

Applications

The ST72F324BK6TAXS is versatile enough to be used in a variety of applications, including but not limited to automotive systems, home appliances, industrial controls, and consumer electronics. Its robust feature set and reliable performance make it a preferred choice for designers looking to balance power, performance, and cost.

STMicroelectronics provides comprehensive support for the ST72F324BK6TAXS, including development tools and software libraries, which facilitates rapid development and reduces time to market for products utilizing this microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess