EN
  • EN
  • DE

ST72F561J9TA

Part No ST72F561J9TA
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 32
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 11x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 44-LQFP
Win Source Part Number 142930-ST72F561J9TA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F561J9TA CAD Model

Description

ST72F561J9TA Microcontroller by STMicroelectronics

The ST72F561J9TA is a high-performance microcontroller from STMicroelectronics, designed to offer a robust and versatile solution for embedded applications. This microcontroller is part of the ST7 family, which is renowned for its reliable integration of a wide range of features and peripherals to cater to a variety of industrial and consumer products.

Key Features

  • CPU: The ST72F561J9TA boasts an advanced 8-bit CPU core running at a maximum frequency of 8 MHz, providing the computational power needed for complex tasks and algorithms.
  • Memory: It comes with 60 Kbytes of program memory (Flash) and 2 Kbytes of data EEPROM, which are both in-system programmable. This ample memory space is ideal for storing application code and data without the need for external memory components.
  • RAM: With 1.5 Kbytes of RAM, it offers sufficient temporary storage for runtime operations, ensuring smooth and efficient processing.
  • I/O Ports: The device features 48 multifunctional bidirectional I/O lines, which provide the flexibility to connect with various peripherals and external modules.
  • Timers: It includes a range of timers, such as a main timer, watchdog timer, and two 16-bit timers with PWM capability, allowing for precise event timing and pulse generation.
  • Communication Interfaces: The microcontroller supports SPI and I2C communication protocols, facilitating easy integration into a system with serial data exchange requirements.
  • Analog Peripherals: It is equipped with an 8-channel, 10-bit ADC (Analog to Digital Converter) which allows it to interface with analog sensors and convert their signals for digital processing.
  • Operating Voltage: The ST72F561J9TA operates within a range of 4.5V to 5.5V, making it suitable for a wide range of applications without the need for complex power management.
  • Temperature Range: It is designed to work reliably across an industrial temperature range from -40°C to +85°C.

Applications

The ST72F561J9TA is ideal for use in applications that require a mix of analog and digital functionalities such as automotive control systems, industrial automation, home appliances, and personal electronics. Its robust feature set also makes it a good fit for smart sensors, battery management, and other embedded control systems.

With its comprehensive feature set and STMicroelectronics' reputation for reliability, the ST72F561J9TA microcontroller is an excellent choice for designers looking to build sophisticated and durable embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess