EN
  • EN
  • DE

ST72F521R6TA

Part No ST72F521R6TA
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64TQFP / MCU 8-bit ST7 CISC 32KB Flash 5V Automotive 64-Pin TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity CAN, I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3.8 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Win Source Part Number 795547-ST72F521R6TA
Popularity Medium
Supply and Demand Status Limited
Family Name ST72F521
Introduction Date February 12, 2001
ECCN 3A001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST72F521R6TA CAD Model

Description

ST72F521R6TA - STMicroelectronics

The ST72F521R6TA is a high-performance microcontroller unit (MCU) offered by STMicroelectronics, tailored for a wide range of applications requiring robust functionality in a compact package. This 8-bit MCU is based on the industry-proven ST7 family of microcontrollers, providing a perfect blend of efficiency and versatility to designers and engineers.

Key Features:

  • Core: The ST72F521R6TA is powered by an 8-bit CPU operating at a maximum frequency of 8 MHz, which delivers efficient processing capabilities for embedded applications.
  • Memory: It comes with 32 Kbytes of Flash program memory, ensuring ample space for complex program codes. The Flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP) which allows for firmware updates in the field. Additionally, it features 1 Kbyte of RAM for data storage and 1 Kbyte of EEPROM for data that must be retained across power cycles.
  • I/O Ports: The MCU boasts 40/44 multifunctional bidirectional I/O lines, providing a flexible interface for connecting a wide array of peripherals and devices.
  • Timers: It includes an array of timing features with three timer/counters that offer PWM (Pulse Width Modulation) capabilities and external event counting, which are essential for precise time-related operations.
  • ADC: An integrated 10-bit analog-to-digital converter with up to 16 channels allows the MCU to interface with analog sensors and convert their readings to digital values for processing.
  • Communication Interfaces: The ST72F521R6TA supports a variety of communication protocols, including SPI, I2C, and UART/USART, enabling it to communicate with other microcontrollers, sensors, and peripheral devices.
  • Supply Voltage: It operates within a supply voltage range of 3.0 V to 5.5 V, making it suitable for both 3.3 V and 5 V systems.
  • Temperature Range: The device is designed to function within an industrial temperature range from -40°C to 85°C, ensuring reliable performance under extreme conditions.
  • Packaging: Available in a 64-pin TQFP (Thin Quad Flat Package), the ST72F521R6TA is designed for space-constrained applications.

The ST72F521R6TA MCU is a versatile and reliable choice for applications such as industrial control systems, home appliances, automotive electronics, and many other embedded systems that require a high level of integration, programmability, and real-time performance. STMicroelectronics' commitment to quality and long-term availability makes this MCU a smart choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6415 $58.1130
54+ $2.1679 $117.0666
83+ $2.0998 $174.2834
114+ $2.0316 $231.6024
147+ $1.9647 $288.8109
197+ $1.7614 $346.9958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess