EN
  • EN
  • DE

ST72F521R6T3

Part No ST72F521R6T3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit ST7 CISC 32KB Flash 5V 64-Pin TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Data Bus Width 8 b
Interface CAN, I2C, SCI, SPI
Maximum Operating Temperature 125 °C
Memory Size 32 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Programmable I/O 64
Number of Timers/Counters 2
Operating Supply Voltage 5 V
Radiation Hardening No
RAM Size 1 kB
RoHS Compliant
Win Source Part Number 1096590-ST72F521R6T3
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72F521R6T3 CAD Model

Description

ST72F521R6T3 Microcontroller by STMicroelectronics

The ST72F521R6T3 is a versatile and powerful 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications that require robust performance in a compact package. This microcontroller is part of the ST7 family, which is renowned for its high integration, performance, and cost-effectiveness.

Key Features

  • CPU: The ST72F521R6T3 boasts a high-performance 8-bit CPU, providing users with efficient processing capabilities for their embedded applications.
  • Memory: It comes with 32 Kbytes of Flash program memory, ensuring ample space for complex programs and algorithms. Additionally, the microcontroller features 1 Kbyte of RAM and 1 Kbyte of EEPROM for data storage, which is particularly useful for applications that require data retention after power-off.
  • Clock Frequency: The device can operate at a maximum clock frequency of 8 MHz, delivering the necessary speed for time-critical tasks.
  • I/O Ports: Offering 28/35 multifunctional bidirectional I/O lines, the ST72F521R6T3 provides extensive interfacing capabilities, making it suitable for a variety of digital and analog applications.
  • Timers: It includes an array of timers, including a main clock controller with a real-time base and a watchdog timer, which help in managing time-driven events and system integrity.
  • Communication Interfaces: The microcontroller supports multiple communication protocols such as SPI, SCI (UART), and I²C, allowing for seamless integration with other peripherals and devices.
  • Operating Voltage: The operating voltage range of 3.0 V to 5.5 V makes the ST72F521R6T3 adaptable to various power supply conditions.
  • Temperature Range: It operates within an industrial temperature range from -40°C to 85°C, ensuring reliability under extreme conditions.

Applications

The ST72F521R6T3 is ideal for applications in automotive control systems, home appliances, personal electronics, and industrial automation. Its robust feature set and reliability make it a preferred choice for designers looking for a microcontroller that can handle complex tasks while maintaining cost-efficiency.

With its combination of performance, memory options, and versatile I/O capabilities, the ST72F521R6T3 from STMicroelectronics is a smart choice for your next embedded design project.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess