EN
  • EN
  • DE

ST72F361K9T3

Part No ST72F361K9T3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 32LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity LINbusSCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Base Product Number ST72F36
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263237-ST72F361K9T3
Ultra Librarian 3D Model Ultra Librarian ST72F361K9T3 CAD Model

Description

The ST72F361K9T3 is a versatile and powerful microcontroller produced by STMicroelectronics, designed to offer a robust solution for embedded systems. It is part of the ST7 microcontroller family, which is widely recognized for its high performance and reliability in a wide range of applications.

Key Features

  • Core: The device features a 8-bit CPU, providing a good balance between processing power and power consumption, making it ideal for cost-sensitive and power-efficient applications.
  • Memory: It comes with 60 Kbytes of program memory (Flash) and 2 Kbytes of RAM, allowing for flexible and efficient data management.
  • Clock Frequency: The microcontroller operates at up to 8 MHz, ensuring swift execution of instructions and tasks.
  • I/O Ports: It has a total of 68 I/O ports, which are highly configurable, providing ample connectivity options for peripherals and other components.
  • ADC: An integrated 10-bit analog-to-digital converter with up to 16 channels allows for accurate measurement of analog signals.
  • Timers: Multiple timers, including a main clock timer and watchdog timer, offer precise timing and system reset capabilities.
  • Communication Interfaces: The microcontroller supports multiple communication protocols, including I2C, SPI, and UART, facilitating easy data transfer and communication with other devices.
  • Operating Voltage: It operates within a voltage range of 3.0 to 5.5V, accommodating various power supply conditions.

Applications

The ST72F361K9T3 is highly suited for a broad spectrum of applications, from industrial control systems to consumer electronics. Its robust I/O capabilities make it a great choice for interfacing with sensors, actuators, and other electronic components in automated systems. Additionally, the microcontroller's communication features enable it to be a central component in networked devices, contributing to the Internet of Things (IoT) ecosystem.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The ST72F361K9T3 is backed by extensive documentation and developer resources, including datasheets, application notes, and software tools, to assist engineers in the design and development process. With its combination of performance, flexibility, and support, the ST72F361K9T3 is a reliable choice for your next embedded project.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess