EN
  • EN
  • DE
  • IT

ST72F361AR9TC

Part No ST72F361AR9TC
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity LINbusSCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Base Product Number ST72F36
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263225-ST72F361AR9TC
Ultra Librarian 3D Model Ultra Librarian ST72F361AR9TC CAD Model

Description

ST72F361AR9TC Microcontroller from STMicroelectronics

The ST72F361AR9TC is a robust 8-bit microcontroller from STMicroelectronics, designed to offer a perfect blend of performance, efficiency, and versatility for a wide range of embedded applications. This microcontroller is based on the high-performance ST7 core, operating at a maximum frequency of 8 MHz. It is part of the ST7 family, which is well-known for its reliability and ease of use in both industrial and consumer product development.

Key Features

  • CPU: 8-bit ST7 CPU core with a maximum frequency of 8 MHz, ensuring efficient handling of tasks in real-time applications.
  • Memory: The device comes equipped with 60 Kbytes of Flash program memory, which is both erasable and reprogrammable, providing flexibility and ease of development. It also includes 3.8 Kbytes of RAM for data processing and storage.
  • Advanced I/O Capabilities: It boasts 48 I/O pins, which include several high-sink outputs, providing ample interfacing options for various peripherals and devices.
  • ADC: An integrated 10-bit analog-to-digital converter with up to 16 channels allows for accurate analog signal measurement, suitable for sensor interfacing and data acquisition tasks.
  • Timers: Multiple timers including a main timer, watchdog timer, and a real-time base which facilitate timing and control operations.
  • Communication Interfaces: It supports a range of communication protocols including SPI, SCI (UART), and I²C, enabling easy data exchange and connectivity with other devices and systems.
  • Supply Voltage: The operating voltage range of 4.5V to 5.5V makes it suitable for a variety of applications that require standard 5V power supplies.
  • Package: The ST72F361AR9TC is available in a 64-pin TQFP (Thin Quad Flat Package), which is ideal for space-constrained applications while still offering adequate pin access for complex tasks.

This microcontroller is a great choice for developers looking for a reliable and flexible MCU that can handle complex tasks without compromising on power consumption or space. Whether it's for automotive, industrial control, home appliances, or personal electronics, the ST72F361AR9TC offers a comprehensive set of features that make it a versatile component in any embedded system designer's toolkit.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess