EN
  • EN
  • DE

ST72F32AJ2B6

Part No ST72F32AJ2B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 42SDIP  /  ST7 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 42-SDIP (0.600", 15.24mm)
Base Product Number ST72F32
Standard Package 13
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263183-ST72F32AJ2B6
Ultra Librarian 3D Model Ultra Librarian ST72F32AJ2B6 CAD Model

Description

ST72F32AJ2B6 Microcontroller from STMicroelectronics

The ST72F32AJ2B6 is a versatile and powerful 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of embedded applications. This microcontroller is based on the high-performance ST7 core, providing an excellent balance of processing power and energy efficiency, making it ideal for cost-sensitive and power-conscious projects.

One of the key features of the ST72F32AJ2B6 is its robust on-chip memory. It comes equipped with 32KB of Flash program memory, ensuring ample space for complex software applications. The Flash memory is both In-System Programmable (ISP) and In-Application Programmable (IAP), which provides great flexibility for software updates and maintenance.

In addition to its program memory, the ST72F32AJ2B6 offers 1KB of RAM for data storage and operations, which is crucial for real-time processing tasks. To facilitate easy interfacing with external devices, it includes a wide range of peripherals such as multiple 16-bit timers, an 8-bit analog-to-digital converter (ADC), and a synchronous serial communication (SPI) interface. The presence of an I2C interface also allows for easy connection to other microcontrollers and sensors in a multi-device system.

For applications requiring user interaction, the ST72F32AJ2B6 provides an array of I/O ports, including up to 28 programmable I/O lines. These lines can be configured to handle input from sensors or to control actuators and other electronic components. The microcontroller also features an integrated watchdog timer to ensure system reliability and to help recover from unexpected situations.

The ST72F32AJ2B6 operates within a wide voltage range of 3.0V to 5.5V, accommodating various power supply configurations. Additionally, it supports multiple power-saving modes, which are essential for battery-operated devices where power conservation is critical.

STMicroelectronics provides comprehensive development tools and software libraries for the ST72F32AJ2B6, simplifying the development process and reducing time-to-market for engineers and designers. With its combination of performance, memory, and peripherals, the ST72F32AJ2B6 is a reliable choice for designing sophisticated and efficient embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess