Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3.8 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-LQFP
Win Source Part Number 764724-ST72F324K6TA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F324K6TA CAD Model

Description

ST72F324K6TA Microcontroller by STMicroelectronics

The ST72F324K6TA is a high-performance, 8-bit microcontroller designed by STMicroelectronics, a leader in semiconductor solutions. It is part of the ST7 family of microcontrollers, which are well-known for their robustness, versatility, and efficiency. The ST72F324K6TA is specifically engineered to cater to a wide range of applications, including industrial control, automotive systems, home appliances, and personal electronics.

Key Features

  • CPU: The core of the ST72F324K6TA operates at a maximum frequency of 8 MHz, providing a balanced trade-off between processing power and power consumption. It is capable of executing most instructions in just a single clock cycle, leading to exceptional performance in a variety of tasks.
  • Memory: It comes with 32KB of Flash program memory, which is ideal for storing application code. Additionally, it includes 1.5KB of RAM for temporary data storage and 256 bytes of EEPROM, which can be used for non-volatile data storage that persists through power cycles.
  • I/O Ports: The device features 27/35 I/O lines, 3 timers, and 2 communication interfaces, which provide ample connectivity options for interfacing with sensors, actuators, and other peripherals.
  • ADC: An integrated 10-bit analog-to-digital converter with up to 16 channels allows for the precise conversion of analog signals to digital data, making the microcontroller suitable for applications requiring sensor data processing.
  • Supply Voltage: It operates within a supply voltage range of 3.0V to 5.5V, ensuring compatibility with both 3.3V and 5V systems.
  • Temperature Range: The ST72F324K6TA is designed to work reliably across an industrial temperature range from -40°C to +85°C.
  • Packages: Available in a variety of packages, including TQFP32 and SDIP32, to suit different assembly and space requirements.

Advanced Peripherals

The microcontroller's advanced peripherals include a versatile set of features such as multiple timers with PWM capability for motor control, a synchronous serial communication interface for SPI or I2C communication, and a watchdog timer to ensure system reliability.

Development Support

STMicroelectronics provides comprehensive development support for the ST72F324K6TA with software libraries, development kits, and a suite of tools for programming and debugging, simplifying the development process and reducing time to market for products incorporating this microcontroller.

With its rich set of features and support for a wide range of applications, the ST72F324K6TA is a solid choice for designers looking for a reliable and flexible microcontroller solution.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.6851
ECAD model for FS32K118LAT0MLFT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention