EN
  • EN
  • DE

ST72F324K6T6/TR

Part No ST72F324K6T6/TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 24
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 32-LQFP
Win Source Part Number 066202-ST72F324K6T6/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72F324K6T6/TR CAD Model

Description

ST72F324K6T6/TR Microcontroller by STMicroelectronics

The ST72F324K6T6/TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed with a focus on advanced control applications. This powerful MCU is based on the industry-proven ST7 8-bit microcontroller platform, which offers a perfect blend of real-time capabilities, low power consumption, and enhanced peripheral integration.

Key Features

  • CPU: The ST72F324K6T6/TR boasts an 8-bit CPU core running at a maximum frequency of 8 MHz, which is capable of executing up to 6.25 million instructions per second (MIPS). This provides a solid foundation for applications that require quick response times and efficient data processing.
  • Memory: With 32 Kbytes of Flash program memory, this MCU is well-suited for applications with complex firmware requirements. Additionally, it offers 1.5 Kbytes of RAM and 256 bytes of EEPROM for data storage, which are essential for non-volatile memory needs.
  • I/O Ports: The device includes 28/32 multifunctional bidirectional I/O lines, providing ample connectivity options for interfacing with sensors, actuators, and other peripherals.
  • Timers: It features three 16-bit timers, which can be used for a variety of timing and counting applications, including pulse width modulation (PWM) for motor control.
  • Communication Interfaces: The MCU is equipped with a serial communication interface (SCI), an SPI interface, and an I2C interface, enabling it to communicate with other devices and form part of a larger system.
  • Analog Peripherals: It includes a 10-bit analog-to-digital converter (ADC) with up to 12 channels, allowing for precise measurement of analog signals.
  • Operating Voltage: The operating voltage range is 3.0 to 5.5 V, which is suitable for a variety of power environments.
  • Packaging: The MCU comes in a 32-pin LQFP package, providing a compact footprint for space-constrained applications.

Applications

The ST72F324K6T6/TR is ideal for a wide array of applications, including industrial control systems, home appliances, automotive systems, and consumer electronics. Its robust feature set enables developers to create sophisticated and reliable products with reduced development time and cost.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the ST72F324K6T6/TR is no exception. It is designed to meet the stringent demands of the modern electronics industry, ensuring long-term performance and stability in a variety of operating conditions.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess