EN
  • EN
  • DE

ST72F324K6T3

Part No ST72F324K6T3
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 5V RANGE 8-BIT MCU WITH 8 TO 32K FLASH, 10-BIT ADC, 4 TIMERS, SPI, SCI INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260412-ST72F324K6T3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F324K6T3 CAD Model

Description

The ST72F324K6T3 is a robust 8-bit microcontroller from STMicroelectronics, designed to offer a perfect blend of performance and efficiency for a wide range of embedded applications. This microcontroller is based on the high-performance ST7 core, operating at a maximum frequency of 8 MHz, and is well-suited for applications requiring complex real-time control and interfacing.

Key Features

  • CPU: 8-bit ST7 CPU core with a maximum frequency of 8 MHz, providing the power and flexibility needed for embedded control applications.
  • Flash Memory: 32 Kbytes of on-chip, in-system programmable Flash memory, offering endurance of up to 100,000 write/erase cycles, ensuring reliability and longevity of your application's firmware.
  • RAM: 1.5 Kbytes of RAM, providing ample space for data storage and manipulation.
  • EEPROM: 256 bytes of EEPROM with a write/erase endurance of 300,000 cycles, suitable for parameter storage and data logging applications.
  • I/O Ports: 28/32 multifunctional bidirectional I/O lines, 25 high sink outputs, and 8 high current outputs, allowing for versatile connection to sensors, actuators, and other peripherals.
  • Timers: An array of timers including a main clock controller with an 8-bit clock oscillator and a 32 kHz oscillator for real-time control tasks.
  • Communication Interfaces: Integrated SPI, SCI interfaces for serial communication, facilitating easy data exchange with other devices and systems.
  • Interrupt Management: 10 interrupt vectors plus TRAP and RESET with an interrupt controller, ensuring responsive and efficient interrupt handling.
  • Operating Voltage: 3.0 V to 5.5 V supply voltage range, supporting a variety of power sources and system configurations.
  • Package: Available in a 32-pin LQFP package, providing a compact solution with sufficient I/O for complex tasks.

Applications

The ST72F324K6T3 is ideal for a broad spectrum of applications, such as automotive systems, industrial controls, consumer electronics, and home appliances. Its robust set of features and interfaces make it particularly well-suited for tasks requiring a combination of low power consumption, advanced control capabilities, and reliable communication.

Conclusion

With its balance of performance, memory options, and rich peripheral set, the ST72F324K6T3 from STMicroelectronics is a versatile microcontroller that can meet the demands of a diverse range of embedded systems. Its robust design and programmability make it a smart choice for designers looking to create efficient and reliable products.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess