EN
  • EN
  • DE

ST72F324J6TA

Part No ST72F324J6TA
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 5V RANGE 8-BIT MCU WITH 8 TO 32K FLASH/ROM, 10-BIT ADC, 4 TIMERS, SPI, SCI INTERFACE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3.8 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LQFP
Win Source Part Number 1260409-ST72F324J6TA
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name ST72F324J6
Introduction Date December 15, 1998
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ST72F324J6TA CAD Model

Description

ST72F324J6TA Microcontroller by STMicroelectronics

The ST72F324J6TA is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer a robust and versatile solution for embedded applications. This MCU is part of the ST7 family of microcontrollers that are well-known for their reliability, efficiency, and ease of use. The ST72F324J6TA is particularly suitable for a wide range of applications, including industrial control systems, automotive electronics, home appliances, and personal electronics.

Key Features:

  • Core: The MCU features an 8-bit CPU core, providing a perfect balance between processing power and power consumption, making it ideal for cost-sensitive and power-constrained applications.
  • Memory: Equipped with 32K bytes of Flash program memory, it allows for a considerable amount of code to be stored, along with 1K bytes of RAM for data processing.
  • Clock Frequency: It has a maximum clock frequency of 8 MHz, which provides a solid foundation for applications that require a good mix of performance and power efficiency.
  • I/O Ports: The MCU comes with 28/32 multifunctional bidirectional I/O lines, providing ample connectivity options for interfacing with sensors, actuators, and other peripherals.
  • Timers: It includes a range of timers, including a main clock controller with a watchdog timer, ensuring precise timing and system reliability.
  • Communication Interfaces: The device supports serial communication via an SPI interface, making it easy to integrate into a variety of communication networks.
  • Analog Features: The ST72F324J6TA offers an 8-channel, 10-bit ADC (Analog-to-Digital Converter), enabling the MCU to handle analog signals and convert them for digital processing.
  • Supply Voltage: The operating voltage range is from 3.0V to 5.5V, accommodating various power supply configurations.
  • Temperature Range: It operates within an industrial temperature range from -40°C to +85°C, ensuring reliable performance in extreme conditions.

Applications:

The ST72F324J6TA microcontroller is designed to meet the needs of a variety of applications. It is particularly adept at handling tasks that require a combination of analog and digital processing, making it an excellent choice for embedded systems in automotive, industrial, and consumer electronics sectors.

With its rich set of features, the ST72F324J6TA from STMicroelectronics represents a cost-effective, flexible, and reliable solution for designers and engineers looking to develop sophisticated embedded systems with stringent power and space constraints.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6223 $50.8453
27+ $3.7926 $102.4002
41+ $3.6741 $150.6381
57+ $3.5556 $202.6692
73+ $3.4371 $250.9083
98+ $3.0815 $301.9870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess