EN
  • EN
  • DE

ST72F324BK6TCTRE

Part No ST72F324BK6TCTRE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT Flash 8 Mhz Microcontroller PQFP32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022371-ST72F324BK6TCTRE
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72F324BK6TCTRE CAD Model

Description

ST72F324BK6TCTRE Microcontroller

The ST72F324BK6TCTRE is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer a perfect blend of efficiency and power for a wide range of embedded applications. This MCU is based on an industry-proven architecture that ensures reliable operation and a rich set of features to empower designers and engineers with flexibility and scalability in their projects.

Core Features

  • CPU: The core of the ST72F324BK6TCTRE is an 8-bit CPU, which operates at a frequency of up to 8 MHz, providing a balanced trade-off between processing power and energy consumption.
  • Memory: It comes with 32K bytes of Flash program memory, which is ideal for storing large applications, and 1K bytes of RAM for efficient data handling and processing.
  • Clock System: A flexible clock control system includes an oscillator for external quartz or ceramic resonators, an internal RC oscillator, and a clock security system for enhanced reliability.
  • I/O Ports: The MCU features 28/32 I/O lines, allowing for versatile connectivity options and the ability to handle multiple peripheral devices.
  • Timers: Multiple integrated timers, including a main timer, watchdog timer, and PWM outputs, provide precise time control and event management.
  • Communication Interfaces: It supports a variety of communication protocols such as SPI, SCI interfaces, ensuring easy integration with other components and systems.
  • Low Power Modes: Various low power modes are available to minimize energy consumption during idle periods, extending the life of battery-powered applications.
  • Temperature Range: The device operates within an industrial temperature range from -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications

The ST72F324BK6TCTRE is suited for an array of applications, including but not limited to automation systems, consumer electronics, automotive modules, and battery-operated devices. Its robust feature set ensures that it can meet the demands of complex and simple systems alike, providing a cost-effective and flexible solution for designers.

Quality and Support

STMicroelectronics is known for its commitment to quality and the ST72F324BK6TCTRE is no exception. It is backed by ST's extensive technical support and documentation, ensuring that developers have access to the resources they need to successfully integrate this MCU into their projects.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3232 $66.6160
11+ $10.9318 $120.2498
17+ $10.5903 $180.0351
23+ $10.2487 $235.7201
30+ $9.9071 $297.2130
40+ $8.8822 $355.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess