EN
  • EN
  • DE

ST72F324BK4B6

Part No ST72F324BK4B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 5V RANGE 8-BIT MCU WITH 8 TO 32K FLASH/ROM, 10-BIT ADC, 4 TIMERS, SPI, SCI INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tube
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 3.8 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-SDIP (0.400", 10.16mm)
Win Source Part Number 1260405-ST72F324BK4B6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ST72F324BK4
Introduction Date October 16, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian ST72F324BK4B6 CAD Model

Description

The ST72F324BK4B6 is a cutting-edge microcontroller produced by STMicroelectronics, a leader in the semiconductor industry. This microcontroller is part of the ST7 family, designed to offer a high-performance solution for embedded systems. It is particularly well-suited for automotive and industrial applications due to its robust feature set and reliability.

The ST72F324BK4B6 boasts a robust 8-bit CPU core, operating at a maximum frequency of 16 MHz. This provides the computational power necessary to handle complex tasks and algorithms efficiently. With 16KB of flash memory, it offers ample space for application code, which is essential for advanced embedded systems. Additionally, the microcontroller comes with 1KB of RAM, ensuring smooth operation and data processing.

One of the standout features of this microcontroller is its wide operating voltage range, from 3.0V to 5.5V, making it versatile for various power supply conditions. Moreover, the ST72F324BK4B6 is equipped with a range of peripherals that enhance its capabilities. These include:

  • Multiple 16-bit timers for precise event timing and pulse-width modulation (PWM) for motor control
  • An 8-channel, 10-bit analog-to-digital converter (ADC) for sensor interfacing and data acquisition
  • Serial communication interfaces such as SPI and I²C for connectivity with other devices and components
  • A watchdog timer to ensure system reliability and prevent software lock-up

For ease of development, the ST72F324BK4B6 supports an in-circuit debugging/programming feature, which allows developers to test and update their code directly on the device without the need for additional hardware. This simplifies the development process and accelerates time-to-market for products.

The microcontroller's package is a 32-pin LQFP (Low-profile Quad Flat Package), which provides a compact footprint while still offering sufficient I/O ports for most applications.

In conclusion, the ST72F324BK4B6 from STMicroelectronics is a powerful and versatile microcontroller that delivers performance, a wide array of features, and reliability, making it an excellent choice for developers looking to create sophisticated embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess