EN
  • EN
  • DE

SPC560B64L5C6E0X

Part No SPC560B64L5C6E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 144LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 121
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 53x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC560
Other Names 497-13561-1,-497-13561-2,-497-13561-1,497-13561-2,497-13561-6
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263543-SPC560B64L5C6E0X
Ultra Librarian 3D Model Ultra Librarian SPC560B64L5C6E0X CAD Model

Description

The SPC560B64L5C6E0X is a cutting-edge microcontroller unit (MCU) from STMicroelectronics that boasts high-performance computing capabilities and a rich set of features. Designed for automotive and industrial applications, this MCU is part of ST's SPC560Bx family that provides cost-effective solutions for systems requiring complex communication stacks, such as CAN (Controller Area Network).

Key Features:

  • Core: The SPC560B64L5C6E0X is built around a 32-bit Power Architecture® with a CPU frequency of up to 64 MHz, ensuring robust performance for compute-intensive applications.
  • Memory: It comes with a generous memory configuration, including 1 MB of flash memory for program storage and 64 KB of RAM for efficient data processing.
  • Advanced Timers: The MCU includes a rich set of timers, including multiple 16-bit and 32-bit timers, which are essential for precise control and timing-related operations.
  • Communication Interfaces: It features a variety of communication interfaces, such as multiple CAN interfaces, LINFlex, DSPI, and SCI, allowing for flexible connectivity options with peripheral devices.
  • Analog-to-Digital Converters (ADC): The device is equipped with multiple 10-bit ADCs, providing accurate analog signal measurement and conversion capabilities.
  • Enhanced Safety Features: Safety features include a Memory Protection Unit (MPU), a watchdog timer, and error correction code (ECC) on both flash and RAM, ensuring high system reliability and safety, which is crucial for automotive applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the SPC560B64L5C6E0X supports multiple power-saving modes, making it suitable for applications where power efficiency is a priority.

Applications:

The SPC560B64L5C6E0X microcontroller is ideal for a wide range of applications, especially in the automotive sector, including engine control units, body control modules, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it suitable for industrial control systems, factory automation, and other applications requiring high-speed processing and reliable communication.

With its combination of performance, memory, and safety features, the SPC560B64L5C6E0X from STMicroelectronics represents a versatile and reliable solution for developers looking to create sophisticated and dependable systems in demanding environments.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8181 $74.4543
5+ $20.3636 $101.8180
8+ $19.7273 $157.8184
11+ $19.0909 $209.9999
14+ $18.4545 $258.3630
19+ $16.5454 $314.3626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess