EN
  • EN
  • DE

STM32L071CZT6TR

Part No STM32L071CZT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 192KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L0
Package Reel - TR
Number of I/O 37
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18818-6, STM32L071CZT6TR-ND, 497-18818-1, 497-18818-2
Quantity per package 2400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851629-STM32L071CZT6TR
Ultra Librarian 3D Model Ultra Librarian STM32L071CZT6TR CAD Model

Description

STM32L071CZT6TR - STMicroelectronics

The STM32L071CZT6TR from STMicroelectronics is a cutting-edge microcontroller unit (MCU) that belongs to the STM32L0 series, which is renowned for its ultra-low-power performance and optimized efficiency. This product is specifically designed to cater to a wide range of applications, including those in the industrial, IoT, and consumer electronics domains.

At the heart of the STM32L071CZT6TR is an ARM Cortex-M0+ core, which operates at a frequency of up to 32 MHz. This core provides the perfect balance between power consumption and processing capability, making it an ideal choice for energy-sensitive applications. The MCU comes in a 48-pin LQFP package, which provides a compact footprint while still offering ample I/O options for interfacing with peripherals and external devices.

Equipped with 192 KB of flash memory and 20 KB of RAM, the STM32L071CZT6TR offers sufficient storage for complex applications and software stacks. Additionally, it features a wide array of functionalities, including multiple low-power modes to significantly reduce power consumption when the device is idle or in standby.

The connectivity options on this MCU are robust, featuring I2C, SPI, and USART interfaces, which allow for easy integration into communication networks and for connecting to various sensors and actuators. It also includes a 12-bit analog-to-digital converter (ADC) with up to 16 channels, ensuring precise analog signal measurement for a variety of sensing applications.

Enhanced with multiple safety features, the STM32L071CZT6TR offers a watchdog timer, a brown-out reset, and several protection mechanisms to ensure reliable operation under varying conditions. The device is also characterized by its temperature range, making it suitable for deployment in environments where temperature variations are a concern.

With its Tape and Reel (TR) packaging, the STM32L071CZT6TR is optimized for automated assembly processes, facilitating mass production and deployment in commercial products. As part of STMicroelectronics' commitment to sustainability, this MCU is also designed to meet the latest environmental standards, ensuring a reduced ecological footprint.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess