EN
  • EN
  • DE

ST72F324BJ2TAS

Part No ST72F324BJ2TAS
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1421+
Reference case QFP44
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 716417-ST72F324BJ2TAS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72F324BJ2TAS CAD Model

Description

ST72F324BJ2TAS Microcontroller Overview

The ST72F324BJ2TAS from STMicroelectronics is a robust 8-bit microcontroller (MCU) designed to offer an optimal combination of performance, reliability, and cost-effectiveness. This MCU is a part of the ST7 family, which is well-suited for a wide range of applications including industrial control, automotive systems, home appliances, and personal electronics.

Key Features

  • Core: The ST72F324BJ2TAS is built around a high-performance 8-bit CPU, operating at a maximum frequency of 8 MHz, which provides the computational power needed for complex tasks and algorithms.
  • Memory: It includes 16KB of Flash program memory, which is ideal for storing application code, and 1KB of RAM for data processing and storage.
  • Peripherals: A rich set of integrated peripherals enhances the functionality of the microcontroller. These include an 8-channel, 10-bit Analog-to-Digital Converter (ADC), a synchronous serial communication interface (SPI), and an I2C interface for multi-master communication.
  • Timers: Multiple timers are available, including a main timer, an auto-reload timer, and a watchdog timer, which help in managing time-critical operations and system resets.
  • I/O Ports: The device features up to 25 programmable input/output (I/O) lines that allow for interfacing with external components, sensors, and actuators.
  • Power Management: It offers several power-saving modes, including Halt and Active-Halt, to minimize power consumption during idle times.
  • Protection Features: Enhanced protection features such as low voltage reset (LVR), flash memory block protection, and oscillator safe guard (OSG) ensure the reliable operation of the microcontroller in various conditions.

Applications

The versatility of the ST72F324BJ2TAS makes it an excellent choice for a multitude of applications. Its robust feature set is particularly useful in scenarios that require precise analog measurements, efficient data processing, and reliable communication interfaces. Automotive electronics, home automation systems, and industrial control units are just a few examples of where this MCU can be effectively utilized.

Quality and Support

STMicroelectronics is known for its commitment to quality, and the ST72F324BJ2TAS is no exception. Customers can expect consistent performance and durability. Additionally, ST provides extensive technical support, including datasheets, application notes, and software libraries to facilitate development and reduce time to market for products utilizing this microcontroller.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess