EN
  • EN
  • DE

ST72F321BJ7

Part No ST72F321BJ7
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838917-ST72F321BJ7
Ultra Librarian 3D Model Ultra Librarian ST72F321BJ7 CAD Model

Description

ST72F321BJ7 Microcontroller by STMicroelectronics

The ST72F321BJ7 is a robust 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications that require high performance and reliability. This microcontroller is part of the ST7 family, which is well-known for its user-friendly interface and versatile features that make it ideal for both complex and straightforward applications.

Key Features of the ST72F321BJ7:

  • CPU: The ST72F321BJ7 boasts a high-performance 8-bit CPU, operating at up to 16 MHz, which is capable of executing most instructions in just a few microseconds.
  • Memory: It comes with 32 KB of Flash program memory, which is highly reliable and allows for in-application programming and reprogramming. Additionally, this microcontroller is equipped with 1 KB of RAM and 256 bytes of EEPROM for data storage.
  • I/O Ports: The device includes 38 I/O pins, providing ample connectivity options for interfacing with other components and peripherals.
  • Advanced Timer: It features an advanced control timer, two 16-bit timers, each with four input captures/output compare channels, a 16-bit system timer, and a watchdog timer, offering a variety of timing and control options.
  • Communication Interfaces: For communication, the ST72F321BJ7 supports a synchronous serial interface (SPI), an I2C interface, as well as a single UART for serial communication.
  • ADC: An integrated 10-bit analog-to-digital converter with up to 16 channels provides the ability to convert analog signals to digital data for processing.
  • Supply Voltage: The operating voltage range is from 3.0 to 5.5 volts, making it suitable for a variety of power supply configurations.
  • Temperature Range: The microcontroller operates within an industrial temperature range from -40°C to +85°C.

The ST72F321BJ7 is a versatile microcontroller that can be used in a wide array of applications such as automotive, industrial control systems, home appliances, and personal electronics. Its robust feature set ensures that designers can rely on this microcontroller for applications that require precise timing, reliable communication, and sufficient data processing capabilities.

With the support of STMicroelectronics' development tools and software libraries, the ST72F321BJ7 allows for easy integration and development, speeding up the time-to-market for products. Whether you're developing a new application or upgrading an existing one, the ST72F321BJ7 offers a perfect balance of performance, power consumption, and flexibility.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5301 $60.8311
26+ $4.5380 $117.9880
40+ $4.3959 $175.8360
55+ $4.2550 $234.0250
71+ $4.1130 $292.0230
94+ $3.6868 $346.5592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess