Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Clock Buffer
Number of Circuits 1
Input Clock, HCSL
Output Clock, HCSL
Frequency - Max 250 MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (6x6)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-CDCDB800RSLRCT,296-CDCDB800RSLRTR,296-CDCDB800RSLRDKR
Standard Package 4,000
Win Source Part Number 1321461-CDCDB800RSLR
Ultra Librarian 3D Model Ultra Librarian CDCDB800RSLR CAD Model

Description

The CDCDB800RSLR from Texas Instruments is a highly sophisticated and versatile clock buffer designed to meet the stringent requirements of high-speed digital systems. This advanced device is part of TI's extensive clock distribution product line, engineered to provide reliable and precise clock signal distribution with minimal skew and jitter.

Key Features

  • Multiple Outputs: The CDCDB800RSLR features eight low-skew, low-jitter clock outputs, making it an ideal choice for complex systems requiring multiple synchronized clock signals.
  • Wide Frequency Range: It supports a broad range of input clock frequencies, ensuring compatibility with a variety of source clocks and providing flexibility for diverse application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, this clock buffer maintains low power consumption, which is critical for thermal management and energy savings in dense electronic systems.
  • Programmable Functions: Users can program the device to enable or disable specific outputs, adjust output drive strength, and configure the input-to-output phase relationship, allowing for customized performance tuning.
  • Robust Design: The CDCDB800RSLR is built to withstand harsh industrial environments, featuring a wide operating temperature range and resistance to electrostatic discharge (ESD).

Applications

This clock buffer is suitable for a wide array of applications, particularly in sectors that demand high-performance timing solutions, such as:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Server and Storage Systems
  • Industrial Control Systems
  • Test and Measurement Instruments

Quality and Reliability

Texas Instruments is committed to delivering products with the highest standards of quality and reliability. The CDCDB800RSLR is no exception, undergoing rigorous testing to ensure it meets TI's stringent criteria for performance and longevity. This commitment to excellence makes the CDCDB800RSLR a trusted component in any critical system where consistent and accurate clock distribution is paramount.

For more detailed information, technical specifications, and support resources, interested parties are encouraged to visit the official Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:10 166MHZ 20SSOP
Need more? Email Us
ECAD model for 74FCT3807EPYG8
Texas Instruments
LMK01000 Family LMK01000 Family 1.6 GHz High Performance Clock Buffer
Lowest to $34.7048
ECAD model for LMK01020ISQE
Integrated Circuit Systems
LOW SKEW, 1-TO-2 DIFFERENTIAL-TO-LVHSTL FANOUT BUFFER
Lowest to $12.2622
ECAD model for ICS85211BMI-03LNT
Micrel
4.25Gbps Precision, 1:2 CML Fanout Buffer
Lowest to $17.2876
ECAD model for SY58606UMGTR
NXP / Nexperia
533 MHz PCI-X clock buffer
Need more? Email Us
ECAD model for PCK2002PLPWDH-T
Microchip Technology
IC CLK BUFFER 1:3 150MHZ SOT23-6
Lowest to $1.2098
ECAD model for PL133-37TC
Analog Devices Inc.
IC CLK BUFFER 1:2 14GHZ 16CSMT
Need more? Email Us
ECAD model for HMC724LC3TR
Micrel
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION
Need more? Email Us
ECAD model for SY58011UMITR
Integrated Circuit Systems
4 : 1, SINGLE-ENDED MULTIPLEXER
Lowest to $56.4747
ECAD model for ICS83054AGILFT

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.3687 $57.2679
41+ $2.7640 $113.3240
63+ $2.6777 $168.6951
87+ $2.5913 $225.4431
112+ $2.5050 $280.5600
150+ $2.2458 $336.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,000 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention