EN
  • EN
  • DE

LTC1387IG#PBF

Part No LTC1387IG#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232/485/422 MULTIPRTCL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol Multiprotocol
Number of Drivers/Receivers 2/2
Duplex Half
Receiver Hysteresis 40mV
Data Rate 150KBd
Supply Voltage - Operating 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 020464-LTC1387IG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1387IG#PBF CAD Model

Description

Linear Technology LTC1387IG#PBF Product Overview

The LTC1387IG#PBF is a versatile single-chip transceiver from Linear Technology, designed to provide both RS232 and RS485/RS422 communication capabilities in a single package. This integrated circuit is ideal for applications where space is at a premium, and multiple communication standards are required. The LTC1387IG#PBF ensures reliable data transmission and reception over long distances or in electrically noisy environments.

Key Features

  • Integrated Transceiver: Combines RS232 and RS485/RS422 transceivers in one IC, enabling communication with a variety of devices.
  • High-Speed Operation: Capable of operating up to 2.5Mbps for RS485/RS422 and 120kbps for RS232, making it suitable for high-speed data transfer applications.
  • Low Power Consumption: Features a low power shutdown mode, reducing power usage when the transceiver is not in active operation.
  • Robust ESD Protection: Offers ±10kV Human Body Model ESD protection on RS232 pins, ensuring durability against electrostatic discharges.
  • Flexible Power Supply: Operates from a single 5V supply, simplifying power management in mixed-voltage systems.
  • Industrial Temperature Range: Designed to operate over a temperature range of -40°C to 85°C, making it reliable in extreme environmental conditions.

Applications

The LTC1387IG#PBF is suited for a wide range of applications across different industries, including:

  • Industrial automation and control systems
  • Networked devices in data acquisition systems
  • Point of Sale (POS) terminals
  • Telecommunications equipment
  • Medical equipment with data communication needs

Package and Quality

The LTC1387IG#PBF is offered in a 24-pin SSOP package, which provides a compact footprint while allowing for adequate pin spacing for ease of PCB layout. Linear Technology ensures high-quality manufacturing standards, and the device is RoHS compliant, adhering to environmental regulations.

Overall, the LTC1387IG#PBF from Linear Technology is a highly reliable and functional choice for designers who require a multi-protocol transceiver capable of interfacing with both RS232 and RS485/RS422 communication standards within their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2263 $66.4526
4+ $27.2626 $109.0504
6+ $26.4106 $158.4636
8+ $25.5587 $204.4696
11+ $24.7067 $271.7737
14+ $22.1509 $310.1126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess